Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2941536
2941536
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:
Phoenix Contact
Datasheet:
2941536 Datasheet
History Price: Obsolete
In Stock: 33100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2941536 Specification
Specification
Part No
2941536
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
DEK-OE
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
60VDC
Voltage - Load
3 V ~ 48 V
Load Current
100 mA
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2941536 PDF Datasheet
2941536 Datasheet
Click and Download: 2941536 Datasheet
2941536 Related Parts
2940207
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2940210
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2941361
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941374
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941387
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941659
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2943259
Phoenix Contact
SSR RELAY SPST-NO 2A 10-30V
2944203
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944216
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944229
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944232
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944258
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2941536 Compare Parts
2941536 vs 2948908
2941536 vs 2948898
2941536 vs 2948885
2941536 vs 2948827
2941536 vs 2948746
2941536 vs 2946803
2941536 vs 2946780
2941536 vs 2944274
2941536 vs 2944258
2941536 vs 2944232
2941536 vs 2944229
2941536 vs 2944216
2941536 vs 2944203
2941536 vs 2943259
2941536 vs 2941659
2941536 vs 2941387
2941536 vs 2941374
2941536 vs 2941361
2941536 vs 2940210
2941536 vs 2940207
2941536 vs 2948953
2941536 vs 2948924
2941536 vs 2948869
2941536 vs 2946793
2941536 vs 2944410
2941536 vs 2944261
2941536 vs 2944245
2941536 vs 2942810
2941536 vs 2941714
2941536 vs 2941620
2941536 vs 2940388
2941536 vs 2940346
2941536 vs 2940294
2941536 vs 2940223
Customer Reviews
4.95 out of 5.00 stars from 87 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.