2941536
2941536
Obsolete
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2941536 Datasheet
History Price: Obsolete
In Stock: 33100
2941536 vs 2946793
Part No
Series
DEK-OE
PLC-OPT
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
60VDC
12VDC
Voltage - Load
3 V ~ 48 V
10 V ~ 30 V
Load Current
100 mA
2:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-