1078801
1078801
Active
Description:  PLC-BPT- 12DC/ 1IC/ACT
Manufacturer:  Phoenix Contact
Datasheet:   1078801 Datasheet
History Price: $25.281
In Stock: 1700
1078801 Specification
Specification
Part No
1078801
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-BPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
10.32 VDC
Must Release Voltage
-
Operating Temperature
8 ms
Contact Material
10 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
1078801 Related Parts
1078680
1078680
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
1078681
1078681
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
1078683
1078683
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
1078686
1078686
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
1078800
1078800
Phoenix Contact
PLC-BSC- 12DC/ 1IC/ACT
1079387
1079387
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 230V
1079389
1079389
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 230V
1079402
1079402
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 230V
1079404
1079404
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 230V
1078801 Compare Parts
  • 1078801 vs 1079402
  • 1078801 vs 1079389
  • 1078801 vs 1079387
  • 1078801 vs 1078800
  • 1078801 vs 1078686
  • 1078801 vs 1078683
  • 1078801 vs 1078681
  • 1078801 vs 1078680
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you