1078801
1078801
Active
Description:  PLC-BPT- 12DC/ 1IC/ACT
Manufacturer:  Phoenix Contact
Datasheet:   1078801 Datasheet
History Price: $25.281
In Stock: 1700
1078801 vs 1079402
Part No
Series
PLC-BPT
PLC-RSC
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
230VAC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
10:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
-
-
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
10.32 VDC
-
Must Release Voltage
-
-
Operating Temperature
8 ms
10 ms
Contact Material
10 ms
8 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 50℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)