1015526
1015526
Active
Description:  PSR-MC73-5NO-1DO-24DC-SP
Manufacturer:  Phoenix Contact
Datasheet:   1015526 Datasheet
History Price: $495.01
In Stock: 43400
1015526 Specification
Specification
Part No
1015526
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
PSR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
5PST-NO (5 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator, Varistor
Termination Style
Spring Terminal
Must Operate Voltage
19.2 VDC
Must Release Voltage
-
Operate Time
50 ms
Release Time
25 ms
Operating Temperature
-35℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
1015526 Compare Parts
  • 1015526 vs 1017062
  • 1015526 vs 1015533
  • 1015526 vs 1015520
  • 1015526 vs 1015503
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed