Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 1015526
1015526
Active
Safety Relays
Description:
PSR-MC73-5NO-1DO-24DC-SP
Manufacturer:
Phoenix Contact
Datasheet:
1015526 Datasheet
History Price: $495.01
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1015526 vs 1015533
Part No
1015526
1015533
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
5PST-NO (5 Form A)
5PST-NO (5 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator, Varistor
Diode, Lighted Indicator, Varistor
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
19.2 VDC
19.2 VDC
Must Release Voltage
-
-
Operate Time
50 ms
40 ms
Release Time
25 ms
25 ms
Operating Temperature
-35℃ ~ 60℃
-35℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)