Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
High Frequency (RF) Relays
/ Pasternack PE71S8021
PE71S8021
Active
High Frequency (RF) Relays
Description:
SP6T, Electromechanical Relay No
Manufacturer:
Pasternack
Datasheet:
PE71S8021 Datasheet
History Price: $3465
In Stock: 12320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PE71S8021 Specification
Specification
Part No
PE71S8021
Category
High Frequency (RF) Relays
Manufacturer
Pasternack
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
-
Coil Current
-
Coil Voltage
-
Contact Form
-
Contact Rating (Current)
-
Switching Voltage
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Features
-
Mounting Type
-
Termination Style
-
Operating Temperature
-
PE71S8021 PDF Datasheet
PE71S8021 Datasheet
Click and Download: PE71S8021 Datasheet
PE71S8021 Related Parts
PE71S6477
Pasternack
SPDT Electromechanical Relay Lat
PE71S6486
Pasternack
SP6T Electromechanical Relay Nor
PE71S8010
Pasternack
SPDT, Electromechanical Relay Fa
PE71S8011
Pasternack
SPDT, Electromechanical Relay La
PE71S8012
Pasternack
SPDT, Terminated, Electromechani
PE71S8013
Pasternack
SPDT, Terminated, Electromechani
PE71S8014
Pasternack
SPDT, Terminated, Electromechani
PE71S8015
Pasternack
SPDT, Terminated, Electromechani
PE71S8016
Pasternack
SPDT, Terminated, Electromechani
PE71S8017
Pasternack
SPDT, Terminated, Electromechani
PE71S8018
Pasternack
SP6T, Electromechanical Relay La
PE71S8019
Pasternack
SP6T, Electromechanical Relay La
PE71S8021 Compare Parts
PE71S8021 vs PE71S8028
PE71S8021 vs PE71S8025
PE71S8021 vs PE71S8024
PE71S8021 vs PE71S8023
PE71S8021 vs PE71S8022
PE71S8021 vs PE71S8020
PE71S8021 vs PE71S8019
PE71S8021 vs PE71S8018
PE71S8021 vs PE71S8017
PE71S8021 vs PE71S8016
PE71S8021 vs PE71S8015
PE71S8021 vs PE71S8014
PE71S8021 vs PE71S8013
PE71S8021 vs PE71S8012
PE71S8021 vs PE71S8011
PE71S8021 vs PE71S8010
PE71S8021 vs PE71S6486
PE71S8021 vs PE71S6477
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****