PE71S6486
PE71S6486
Active
Description:  SP6T Electromechanical Relay Nor
Manufacturer:  Pasternack
Datasheet:   PE71S6486 Datasheet
History Price: $1570
In Stock: 17200
PE71S6486 Specification
Specification
Part No
PE71S6486
Category
High Frequency (RF) Relays
Manufacturer
Pasternack
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Current
-
Coil Voltage
12VDC
Contact Form
6PST-NO (6 Form A)
Contact Rating (Current)
250 mA
Switching Voltage
12VDC - Nom
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Features
-
Mounting Type
Chassis Mount
Termination Style
PC Pin
Operating Temperature
-25℃ ~ 65℃
PE71S6486 PDF Datasheet
PE71S6486 Related Parts
PE71S6477
PE71S6477
Pasternack
SPDT Electromechanical Relay Lat
PE71S8010
PE71S8010
Pasternack
SPDT, Electromechanical Relay Fa
PE71S8011
PE71S8011
Pasternack
SPDT, Electromechanical Relay La
PE71S8012
PE71S8012
Pasternack
SPDT, Terminated, Electromechani
PE71S8013
PE71S8013
Pasternack
SPDT, Terminated, Electromechani
PE71S8014
PE71S8014
Pasternack
SPDT, Terminated, Electromechani
PE71S8015
PE71S8015
Pasternack
SPDT, Terminated, Electromechani
PE71S8016
PE71S8016
Pasternack
SPDT, Terminated, Electromechani
PE71S8017
PE71S8017
Pasternack
SPDT, Terminated, Electromechani
PE71S8018
PE71S8018
Pasternack
SP6T, Electromechanical Relay La
PE71S8019
PE71S8019
Pasternack
SP6T, Electromechanical Relay La
PE71S8020
PE71S8020
Pasternack
SP6T, Electromechanical Relay La
PE71S6486 Description
The Pasternack PE71S6486 is a high-performance, versatile coaxial switch designed for RF (Radio Frequency) applications. It is part of Pasternack’s extensive catalog of RF and microwave components, providing reliable switching performance with a wide frequency range. This switch is ideal for systems that require precise signal routing and switching, such as communication systems, test equipment, and RF signal processing.

## Key Specifications

* Type of Switch: SPDT (Single Pole Double Throw) switch
* Frequency Range: DC to 18 GHz
* Insertion Loss: 0.7 dB (max at 18 GHz)
* Isolation: 60 dB (min at 18 GHz)
* Switching Time: 3 ms (typical)
* Control Type: TTL/CMOS logic control
* Impedance: 50 Ohms
* Power Handling: +27 dBm (500 mW) average power
* VSWR (Voltage Standing Wave Ratio): 1.3:1 (max at 18 GHz)
* Termination Type: SMA female connectors
* Package Type: Surface-mount (SMT)
* Operating Temperature Range: -55°C to +85°C
* Mounting Style: Surface-mount (SMT)
* Size: 7.6 mm x 7.6 mm x 3.3 mm

## Functional Overview

The Pasternack PE71S6486 is designed as an SPDT switch, meaning it has a single input that can be routed to one of two outputs, depending on the control signal. This type of switch is commonly used in systems where there is a need to alternate between two signal paths. The PE71S6486 is particularly designed for high-frequency applications, making it suitable for telecom, aerospace, and military systems, as well as for general RF laboratory testing.

* Switching Mechanism: The switch uses an electronic control mechanism, with TTL/CMOS logic input control for ease of integration into automated systems. This allows the switch to operate efficiently with standard control voltages, making it compatible with most modern digital circuits and equipment.

* Insertion Loss: The PE71S6486 provides minimal signal loss (0.7 dB max at 18 GHz), ensuring that signal integrity is maintained throughout the switch’s operation. This low insertion loss is crucial for high-frequency systems where maintaining signal strength and clarity is essential.

* Isolation: With an isolation of 60 dB minimum at 18 GHz, the switch provides excellent separation between the two output ports when the switch is not engaged, preventing leakage or crosstalk. This isolation ensures that signals on one port do not interfere with those on the other, which is important in applications like RF testing and measurement.

* Switching Speed: The switch offers a relatively fast switching time of 3 ms typical, allowing it to quickly change between the two signal paths. This speed is beneficial in dynamic systems where rapid switching is required, such as in signal routing and automated testing equipment.

## Electrical Characteristics

* Impedance: The switch is designed with a 50-ohm impedance, which is the standard for most RF applications. This ensures that the switch will match the characteristic impedance of the transmission line and other components, minimizing reflection and signal distortion.

* Power Handling: The PE71S6486 can handle up to +27 dBm (500 mW) of average power, making it suitable for use in systems with moderate power levels. This capability is particularly useful in applications where high power RF signals are involved, such as in communications or test equipment.

* VSWR (Voltage Standing Wave Ratio): The switch has a VSWR of 1.3:1 maximum at 18 GHz, which indicates a relatively low level of signal reflection at the switch’s ports. A low VSWR is important for ensuring efficient power transfer and minimizing losses in RF systems.

## Package and Mounting

The PE71S6486 comes in a surface-mount package (SMT), making it easy to integrate into compact, high-density circuit boards. The small size of 7.6 mm x 7.6 mm x 3.3 mm ensures that it can be used in space-constrained applications where board real estate is limited. The surface-mount design also provides a stable and reliable connection, which is crucial for high-frequency performance.

The switch features SMA female connectors for the RF ports, which are widely used in RF systems for their secure and low-loss connection. These SMA connectors are compatible with standard RF cables and components, making the switch easy to integrate into existing systems.

## Performance and Efficiency

* High Frequency Handling: With a frequency range that extends from DC to 18 GHz, the PE71S6486 is capable of handling a wide range of RF signals, making it suitable for many high-frequency applications. The ability to operate up to 18 GHz allows it to be used in modern telecommunications systems, radar systems, and high-speed data communication equipment.

* Low Loss and High Isolation: The low insertion loss (0.7 dB max) and high isolation (60 dB min) make this switch an excellent choice for systems where maintaining signal integrity is critical. These characteristics ensure that the PE71S6486 can be used in high-precision RF systems, where even small losses or interference can lead to significant performance degradation.

* Fast Switching Speed: The 3 ms typical switching time ensures that the PE71S6486 can be used in real-time applications where rapid signal routing is required. This speed is important for systems that need to quickly reconfigure signal paths, such as in automated testing or in RF communication networks where channel switching occurs frequently.

## Applications

The Pasternack PE71S6486 is widely used in a variety of high-frequency RF applications, including:

* Telecommunications Systems: The switch is ideal for telecom systems that require switching between different signal paths, such as in base stations, RF repeaters, and communication networks.

* Aerospace and Defense: In aerospace and defense systems, the PE71S6486 can be used for signal routing in radar systems, satellite communication systems, and electronic warfare systems, where high performance and reliability are essential.

* Test Equipment: The switch is commonly used in RF test and measurement equipment, where switching between different test signals is required for signal analysis, calibration, and performance testing.

* Microwave and RF Signal Processing: The switch is suitable for use in systems that process microwave signals, such as in instrumentation, laboratory setups, and various RF signal processing applications.

* RF Communication Systems: The PE71S6486 can be used in RF communication systems, including those in the commercial, military, and scientific sectors, where reliable signal switching between multiple paths is necessary for system operation.

## Advantages

* High Frequency Range: The PE71S6486 supports a broad frequency range from DC to 18 GHz, making it suitable for many modern RF and microwave applications.

* Low Insertion Loss and High Isolation: With an insertion loss of just 0.7 dB and an isolation of 60 dB, the switch provides excellent performance in terms of signal integrity and power transfer efficiency.

* TTL/CMOS Control Compatibility: The switch is controlled by TTL or CMOS logic levels, which makes it easy to integrate into digital systems for automated signal routing and switching.

* Compact and Robust Package: The surface-mount design and SMA connectors ensure that the PE71S6486 is both compact and reliable, with secure connections for high-frequency applications.

* Wide Operating Temperature Range: The operating temperature range of -55°C to +85°C ensures that the switch can perform reliably in harsh environmental conditions, making it suitable for both commercial and military use.

## Summary

The Pasternack PE71S6486 is a high-performance SPDT coaxial switch designed for high-frequency applications. With a wide frequency range from DC to 18 GHz, low insertion loss, high isolation, and fast switching speed, it is ideal for use in telecommunications, aerospace, defense, test equipment, and RF signal processing systems. Its compact surface-mount package and SMA connectors ensure easy integration into modern systems, and its TTL/CMOS logic control compatibility allows for seamless automation. With excellent performance and reliability, the PE71S6486 is a versatile solution for many demanding RF switching applications.
PE71S6486 Compare Parts
  • PE71S6486 vs PE71S8028
  • PE71S6486 vs PE71S8025
  • PE71S6486 vs PE71S8024
  • PE71S6486 vs PE71S8023
  • PE71S6486 vs PE71S8022
  • PE71S6486 vs PE71S8021
  • PE71S6486 vs PE71S8020
  • PE71S6486 vs PE71S8019
  • PE71S6486 vs PE71S8018
  • PE71S6486 vs PE71S8017
  • PE71S6486 vs PE71S8016
  • PE71S6486 vs PE71S8015
  • PE71S6486 vs PE71S8014
  • PE71S6486 vs PE71S8013
  • PE71S6486 vs PE71S8012
  • PE71S6486 vs PE71S8011
  • PE71S6486 vs PE71S8010
  • PE71S6486 vs PE71S6477
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.