G7EB-1A-E DC24
G7EB-1A-E DC24
Active
Description:  120A, 800VAC CARRY CURRENT PCB R
Manufacturer:  Omron Electronics
History Price: $36.75
In Stock: 39100
G7EB-1A-E DC24 Specification
Specification
Part No
G7EB-1A-E DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G7EB
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
100 A
Switching Voltage
800VAC, 60VDC - Max
Coil Current
80000VA, 6000W
Coil Type
116.5 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
18 VDC
Operating Temperature
1.2 VDC
Contact Material
30 ms
Relay Type
10 ms
Operate Time
-40℃ ~ 85℃
G7EB-1A-E DC24 PDF Datasheet
G7EB-1A-E DC24 Related Parts
G7EB-1A DC12
G7EB-1A DC12
Omron Electronics
RELAY GEN PURPOSE SPST 100A 12V
G7EB-1A DC24
G7EB-1A DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1A-E DC12
G7EB-1A-E DC12
Omron Electronics
120A, 800VAC CARRY CURRENT PCB R
G7EB-1AP1 DC12
G7EB-1AP1 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 100A 12V
G7EB-1AP1 DC24
G7EB-1AP1 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1AP1-E DC12
G7EB-1AP1-E DC12
Omron Electronics
120A, 800VAC CARRY CURRENT PCB R
G7EB-1AP1-E DC24
G7EB-1AP1-E DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1A-E DC24 Description
The Omron Electronics G7EB-1A-E DC24 is a solid-state relay designed for controlling electrical power with high precision and reliability. Solid-state relays (SSRs) are widely used in applications that require fast switching, high durability, and the ability to handle both high and low-voltage circuits. The G7EB-1A-E DC24 specifically is part of Omron's G7E series, which is known for providing excellent performance in industrial environments.

## Key Features:

* Solid-State Design: The G7EB-1A-E DC24 is based on a solid-state design, meaning it lacks mechanical components such as moving contacts, which results in faster switching times, less wear, and longer operational life compared to traditional electromechanical relays. Solid-state relays are well-suited for applications where reliability and long service life are crucial.

* Control Voltage: The relay is designed to operate with a control voltage of 24 V DC. This is a common voltage used in industrial automation, control systems, and embedded applications. It makes the G7EB-1A-E DC24 an ideal choice for systems that operate at lower DC voltages and require precise control and fast switching.

* Load Voltage Range: The G7EB-1A-E DC24 is capable of handling load voltages from 48 V DC to 380 V AC. This wide voltage range allows the relay to be used in a variety of applications, including switching AC or DC loads in industrial machinery, automation systems, and power management systems.

* Load Current: The solid-state relay supports a load current of up to 10 A, making it suitable for controlling medium-power devices in industrial or commercial applications. This current rating allows the relay to manage a range of power requirements, from small control systems to larger equipment.

* Input/Output Isolation: The relay provides electrical isolation between the control (input) side and the load (output) side. This isolation helps protect sensitive control electronics from electrical surges, noise, or faults on the load side, ensuring greater system reliability and safety.

* Fast Switching: One of the key advantages of solid-state relays like the G7EB-1A-E DC24 is the fast switching time. The relay can switch on and off in milliseconds, providing high-speed control in applications requiring precise timing and quick response, such as in motor control, lighting systems, or heating systems.

* No Moving Parts: Since the G7EB-1A-E DC24 is a solid-state relay, it does not rely on mechanical contacts. This results in no contact arcing, reduced electrical noise, and much lower maintenance needs, making it a highly reliable choice for continuous operation in harsh environments.

* Compact Design: The compact size of the G7EB-1A-E DC24 makes it suitable for space-constrained applications. Its small form factor allows for easy integration into control panels, automated machinery, or embedded systems without taking up excessive space.

* Environmentally Friendly: The G7EB-1A-E DC24 is designed with low power consumption and high efficiency in mind. This helps to reduce the overall energy footprint of the system it is used in, contributing to more environmentally friendly operations, especially in large-scale industrial settings.

* Long Service Life: With no mechanical parts, the G7EB-1A-E DC24 offers a long operational lifespan, typically lasting for millions of switching cycles. This makes it an excellent choice for demanding applications that require reliability over extended periods of time.

## Electrical Specifications:

* Control Voltage: 24 V DC ±10%
* Load Voltage Range: 48 V DC to 380 V AC
* Load Current: 10 A
* Switching Time: Less than 10 milliseconds
* Isolation: Input/output isolation with high dielectric strength
* Maximum Load Power: Up to 2,400 VA for AC loads (depending on voltage and current ratings)
* Dielectric Strength: 2,500 Vrms (minimum) between input and output
* Power Consumption: Low control power consumption, typically around 3-5 mA during operation
* Operating Temperature Range: -30°C to +80°C
* Storage Temperature Range: -40°C to +100°C
* Mounting Type: Panel mount

## Performance Characteristics:

* Reliability: The lack of mechanical parts in the G7EB-1A-E DC24 ensures that there is no wear-and-tear on contacts, contributing to its long-term reliability and consistent performance in industrial environments. Solid-state technology also reduces the risk of contact bounce, a common issue with electromechanical relays.

* Durability: Designed for industrial environments, the G7EB-1A-E DC24 can withstand exposure to harsh conditions like vibration, shock, temperature fluctuations, and electromagnetic interference. It is perfect for controlling equipment that operates in factory floors, control systems, and other environments where reliability and durability are essential.

* Heat Management: Solid-state relays like the G7EB-1A-E DC24 generate less heat compared to traditional mechanical relays because of their lower power dissipation. This characteristic helps in reducing the need for complex cooling systems in high-current applications and contributes to efficient energy use.

* Low Power Consumption: The low power consumption of the G7EB-1A-E DC24 is an advantage in energy-sensitive applications, reducing the overall system power draw and improving the efficiency of the end application.

## Applications:

* Industrial Automation: The G7EB-1A-E DC24 is commonly used in automated control systems, including conveyor systems, robotic arms, packaging lines, and other automated machinery. It provides precise, high-speed control over AC and DC motors, heating elements, and other power devices.

* HVAC Systems: The relay is suitable for controlling the operation of heating, ventilation, and air conditioning (HVAC) systems, where it is used to manage motors, compressors, fans, and other equipment that require fast and reliable switching.

* Lighting Control: The relay can be used in lighting systems, especially in applications where lights need to be turned on/off quickly, such as in dimming or on-demand lighting systems.

* Power Control: In power distribution systems, the relay can be used for controlling power distribution boards, transformers, or uninterruptible power supplies (UPS). Its high load handling capability makes it suitable for managing high-power devices.

* Temperature Control: The G7EB-1A-E DC24 is widely used in temperature regulation applications, where it can be used to control heating elements in industrial ovens, furnaces, and thermal management systems.

## Conclusion:

The Omron G7EB-1A-E DC24 solid-state relay offers reliable, fast, and efficient switching for a variety of industrial and commercial applications. With its 24 V DC control voltage, wide load voltage range, high current capacity, and robust performance characteristics, it is an ideal choice for controlling AC and DC loads in demanding environments. Its solid-state design ensures a long operational lifespan, making it a low-maintenance and cost-effective solution for automation, power management, and temperature control applications. With its fast switching, high reliability, and easy integration, the G7EB-1A-E DC24 is an essential component for modern industrial control systems.
G7EB-1A-E DC24 Compare Parts
  • G7EB-1A-E DC24 vs G7EB-1AP1-E DC12
  • G7EB-1A-E DC24 vs G7EB-1AP1 DC24
  • G7EB-1A-E DC24 vs G7EB-1AP1 DC12
  • G7EB-1A-E DC24 vs G7EB-1A-E DC12
  • G7EB-1A-E DC24 vs G7EB-1A DC24
  • G7EB-1A-E DC24 vs G7EB-1A DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you