G7EB-1A-E DC12
G7EB-1A-E DC12
Active
Description:  120A, 800VAC CARRY CURRENT PCB R
Manufacturer:  Omron Electronics
History Price: $36.75
In Stock: 8000
G7EB-1A-E DC12 Specification
Specification
Part No
G7EB-1A-E DC12
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G7EB
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
100 A
Switching Voltage
800VAC, 60VDC - Max
Coil Current
80000VA, 6000W
Coil Type
235.3 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
9 VDC
Operating Temperature
0.6 VDC
Contact Material
30 ms
Relay Type
10 ms
Operate Time
-40℃ ~ 85℃
G7EB-1A-E DC12 PDF Datasheet
G7EB-1A-E DC12 Related Parts
G7EB-1A DC12
G7EB-1A DC12
Omron Electronics
RELAY GEN PURPOSE SPST 100A 12V
G7EB-1A DC24
G7EB-1A DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1A-E DC24
G7EB-1A-E DC24
Omron Electronics
120A, 800VAC CARRY CURRENT PCB R
G7EB-1AP1 DC12
G7EB-1AP1 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 100A 12V
G7EB-1AP1 DC24
G7EB-1AP1 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1AP1-E DC12
G7EB-1AP1-E DC12
Omron Electronics
120A, 800VAC CARRY CURRENT PCB R
G7EB-1AP1-E DC24
G7EB-1AP1-E DC24
Omron Electronics
RELAY GEN PURPOSE SPST 100A 24V
G7EB-1A-E DC12 Compare Parts
  • G7EB-1A-E DC12 vs G7EB-1AP1-E DC12
  • G7EB-1A-E DC12 vs G7EB-1AP1 DC24
  • G7EB-1A-E DC12 vs G7EB-1AP1 DC12
  • G7EB-1A-E DC12 vs G7EB-1A-E DC24
  • G7EB-1A-E DC12 vs G7EB-1A DC24
  • G7EB-1A-E DC12 vs G7EB-1A DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you