Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
High Frequency (RF) Relays
/ Omron Electronics G6WK-1P DC24
G6WK-1P DC24
Obsolete
High Frequency (RF) Relays
Description:
RELAY RF SPDT 10MA 24V
Manufacturer:
Omron Electronics
Datasheet:
G6WK-1P DC24 Datasheet
History Price: Obsolete
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
G6WK-1P DC24 Specification
Specification
Part No
G6WK-1P DC24
Category
High Frequency (RF) Relays
Manufacturer
Omron Electronics
Series
G6W
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Latching, Dual Coil
Coil Current
15 mA
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10 mA
Switching Voltage
30VAC, 30VDC - Max
Must Operate Voltage
19.2 VDC
Must Release Voltage
-
Operate Time
10 ms
Release Time
10 ms
Features
Sealed - Fully
Mounting Type
Through Hole
Termination Style
PC Pin
Operating Temperature
-40℃ ~ 70℃
G6WK-1P DC24 PDF Datasheet
G6WK-1P DC24 Datasheet
Click and Download: G6WK-1P DC24 Datasheet
G6WK-1P DC24 Related Parts
G6W-1F DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6W-1F DC24
Omron Electronics
RELAY RF SPDT 10MA 24V
G6W-1F DC4.5
Omron Electronics
RELAY RF SPDT 10MA 4.5V
G6W-1P DC24
Omron Electronics
RELAY RF SPDT 10MA 24V
G6W-1F DC3
Omron Electronics
RELAY RF SPDT 10MA 3V
G6W-1F-R DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6W-1P DC9
Omron Electronics
RELAY RF SPDT 10MA 9V
G6WK-1F DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6WK-1F DC24
Omron Electronics
RELAY RF SPDT 10MA 24V
G6WK-1F DC4.5
Omron Electronics
RELAY RF SPDT 10MA 4.5V
G6WK-1F DC9
Omron Electronics
RELAY RF SPDT 10MA 9V
G6WK-1P DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6WK-1P DC24 Compare Parts
G6WK-1P DC24 vs G6W-1F DC4.5
G6WK-1P DC24 vs G6W-1F DC24
G6WK-1P DC24 vs G6W-1F DC12
G6WK-1P DC24 vs G6WU-1P DC9
G6WK-1P DC24 vs G6WU-1P DC24
G6WK-1P DC24 vs G6WU-1P DC12
G6WK-1P DC24 vs G6WU-1F DC4.5
G6WK-1P DC24 vs G6WU-1F DC24
G6WK-1P DC24 vs G6WU-1F DC12
G6WK-1P DC24 vs G6WK-1P DC9
G6WK-1P DC24 vs G6WK-1P DC12
G6WK-1P DC24 vs G6WK-1F DC9
G6WK-1P DC24 vs G6WK-1F DC4.5
G6WK-1P DC24 vs G6WK-1F DC24
G6WK-1P DC24 vs G6WK-1F DC12
G6WK-1P DC24 vs G6W-1P DC9
G6WK-1P DC24 vs G6W-1F-R DC12
G6WK-1P DC24 vs G6W-1F DC3
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.