G6W-1F DC3
G6W-1F DC3
Obsolete
Description:  RELAY RF SPDT 10MA 3V
Manufacturer:  Omron Electronics
Datasheet:   G6W-1F DC3 Datasheet
History Price: Obsolete
In Stock: 25400
G6W-1F DC3 Specification
Specification
Part No
G6W-1F DC3
Category
High Frequency (RF) Relays
Manufacturer
Omron Electronics
Series
G6W
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Current
66.7 mA
Coil Voltage
3VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10 mA
Switching Voltage
30VAC, 30VDC - Max
Must Operate Voltage
2.4 VDC
Must Release Voltage
0.3 VDC
Operate Time
10 ms
Release Time
10 ms
Features
Sealed - Fully
Mounting Type
Surface Mount
Termination Style
Gull Wing
Operating Temperature
-40℃ ~ 70℃
G6W-1F DC3 PDF Datasheet
G6W-1F DC3 Related Parts
G6W-1F DC12
G6W-1F DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6W-1F DC24
G6W-1F DC24
Omron Electronics
RELAY RF SPDT 10MA 24V
G6W-1F DC4.5
G6W-1F DC4.5
Omron Electronics
RELAY RF SPDT 10MA 4.5V
G6W-1P DC24
G6W-1P DC24
Omron Electronics
RELAY RF SPDT 10MA 24V
G6W-1F-R DC12
G6W-1F-R DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6W-1P DC9
G6W-1P DC9
Omron Electronics
RELAY RF SPDT 10MA 9V
G6WK-1F DC12
G6WK-1F DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6WK-1F DC24
G6WK-1F DC24
Omron Electronics
RELAY RF SPDT 10MA 24V
G6WK-1F DC4.5
G6WK-1F DC4.5
Omron Electronics
RELAY RF SPDT 10MA 4.5V
G6WK-1F DC9
G6WK-1F DC9
Omron Electronics
RELAY RF SPDT 10MA 9V
G6WK-1P DC12
G6WK-1P DC12
Omron Electronics
RELAY RF SPDT 10MA 12V
G6WK-1P DC24
G6WK-1P DC24
Omron Electronics
RELAY RF SPDT 10MA 24V
G6W-1F DC3 Compare Parts
  • G6W-1F DC3 vs G6W-1F DC4.5
  • G6W-1F DC3 vs G6W-1F DC24
  • G6W-1F DC3 vs G6W-1F DC12
  • G6W-1F DC3 vs G6WU-1P DC9
  • G6W-1F DC3 vs G6WU-1P DC24
  • G6W-1F DC3 vs G6WU-1P DC12
  • G6W-1F DC3 vs G6WU-1F DC4.5
  • G6W-1F DC3 vs G6WU-1F DC24
  • G6W-1F DC3 vs G6WU-1F DC12
  • G6W-1F DC3 vs G6WK-1P DC9
  • G6W-1F DC3 vs G6WK-1P DC24
  • G6W-1F DC3 vs G6WK-1P DC12
  • G6W-1F DC3 vs G6WK-1F DC9
  • G6W-1F DC3 vs G6WK-1F DC4.5
  • G6W-1F DC3 vs G6WK-1F DC24
  • G6W-1F DC3 vs G6WK-1F DC12
  • G6W-1F DC3 vs G6W-1P DC9
  • G6W-1F DC3 vs G6W-1F-R DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description