G5RLU-1A-E DC6
G5RLU-1A-E DC6
Active
Description:  RELAY GEN PURPOSE SPST 16A 6V
Manufacturer:  Omron Electronics
History Price: $4.46
In Stock: 20900
G5RLU-1A-E DC6 Specification
Specification
Part No
G5RLU-1A-E DC6
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5RL-U
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
6VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
Switching Voltage
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
Coil Type
100 mA
Features
Latching, Single Coil
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
-
Must Release Voltage
4.2 VDC
Operating Temperature
-
Contact Material
15 ms
Relay Type
15 ms
Operate Time
-40℃ ~ 85℃
G5RLU-1A-E DC6 PDF Datasheet
G5RLU-1A-E DC6 Related Parts
G5RL-1A DC5
G5RL-1A DC5
Omron Electronics
RELAY GEN PURPOSE SPST 12A 5V
G5RL-1A4-E-TV8 DC12
G5RL-1A4-E-TV8 DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A4-E-TV8 DC24
G5RL-1A4-E-TV8 DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A4-E-TV8 DC48
G5RL-1A4-E-TV8 DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A4-E-TV8 DC5
G5RL-1A4-E-TV8 DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E AC115/120
G5RL-1A-E AC115/120
Omron Electronics
RELAY GEN PURPOSE SPST 16A 120V
G5RL-1A-E-HR DC12
G5RL-1A-E-HR DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-HR DC24
G5RL-1A-E-HR DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RL-1A-E-HR DC48
G5RL-1A-E-HR DC48
Omron Electronics
RELAY GEN PURPOSE SPST 16A 48V
G5RL-1A-E-HR DC5
G5RL-1A-E-HR DC5
Omron Electronics
RELAY GEN PURPOSE SPST 16A 5V
G5RL-1A-E-LN DC12
G5RL-1A-E-LN DC12
Omron Electronics
RELAY GEN PURPOSE SPST 16A 12V
G5RL-1A-E-LN DC24
G5RL-1A-E-LN DC24
Omron Electronics
RELAY GEN PURPOSE SPST 16A 24V
G5RLU-1A-E DC6 Description
The Omron Electronics G5RLU-1A-E DC6 is a highly reliable and versatile relay designed for various applications in industrial and commercial settings. This relay is part of the G5RL series, which is known for its compact size, high performance, and durability. The G5RLU-1A-E DC6 is particularly suitable for applications requiring low power consumption and high switching capacity.

## Overview

The G5RLU-1A-E DC6 is a sealed relay that features a compact design, making it ideal for use in space-constrained environments. It is designed to switch loads in a variety of applications, including automation systems, HVAC equipment, and consumer electronics. The relay is equipped with a DC coil and is known for its fast switching speed and long operational life.

## Key Specifications

1. Coil Voltage:
- The G5RLU-1A-E DC6 operates with a coil voltage of 6V DC. This low voltage operation makes it suitable for battery-powered applications and systems where energy efficiency is critical.

2. Contact Configuration:
- The relay features a single pole double throw (SPDT) contact configuration. This allows it to switch between two different circuits, providing flexibility in various applications.

3. Contact Rating:
- The G5RLU-1A-E DC6 has a contact rating of 10A at 250V AC and 10A at 30V DC. This high current rating enables it to handle a wide range of loads, making it suitable for both AC and DC applications.

4. Switching Capacity:
- The relay can switch loads up to 2500VA for AC and 300W for DC, providing robust performance for demanding applications.

5. Insulation Resistance:
- The insulation resistance between the contacts and the coil is rated at 1000 MΩ at 500V DC. This high insulation resistance ensures reliable operation and minimizes the risk of electrical leakage.

6. Dielectric Strength:
- The relay is designed to withstand a dielectric strength of 4000V AC for one minute between the coil and contacts, ensuring safety and reliability in operation.

7. Operating Temperature Range:
- The G5RLU-1A-E DC6 operates effectively within a temperature range of -40°C to +85°C. This wide operating temperature range makes it suitable for use in various environmental conditions.

8. Mechanical Life:
- The relay has a mechanical life of approximately 10 million operations, ensuring long-term reliability and reducing the need for frequent replacements.

9. Electrical Life:
- The electrical life of the relay is rated at 100,000 operations at rated load, providing assurance of its durability in practical applications.

10. Mounting Type:
- The G5RLU-1A-E DC6 is designed for PCB (Printed Circuit Board) mounting, allowing for easy integration into electronic systems.

## Applications

The Omron G5RLU-1A-E DC6 relay is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, machinery, and process automation.
- HVAC Systems: Employed in heating, ventilation, and air conditioning equipment for controlling motors and compressors.
- Consumer Electronics: Utilized in appliances and devices that require reliable switching.
- Telecommunications: Used in communication equipment for signal switching and control.

## Conclusion

In summary, the Omron Electronics G5RLU-1A-E DC6 relay is a robust and efficient solution for various switching applications. With its compact design, high contact rating, and reliable performance, it is well-suited for use in industrial, commercial, and consumer electronics. The relay's long operational life, wide operating temperature range, and ease of integration make it an excellent choice for engineers and designers looking for a dependable relay solution. Whether in automation systems or HVAC applications, the G5RLU-1A-E DC6 provides the performance and reliability needed for modern electronic designs.
G5RLU-1A-E DC6 Compare Parts
  • G5RLU-1A-E DC6 vs G5RL-U1-E-DC12
  • G5RLU-1A-E DC6 vs G5RLU-1-E DC6
  • G5RLU-1A-E DC6 vs G5RLU-1-E DC5
  • G5RLU-1A-E DC6 vs G5RLU-1-E DC3
  • G5RLU-1A-E DC6 vs G5RL-U1A-EL-HA DC5
  • G5RLU-1A-E DC6 vs G5RL-U1A-EL-HA DC24
  • G5RLU-1A-E DC6 vs G5RL-U1A-EL-HA DC12
  • G5RLU-1A-E DC6 vs G5RL-U1A-E-DC24
  • G5RLU-1A-E DC6 vs G5RL-U1A-E-DC12
  • G5RLU-1A-E DC6 vs G5RLU-1A-E DC5
  • G5RLU-1A-E DC6 vs G5RLU-1A-E DC3
  • G5RLU-1A-E DC6 vs G5RL-K1-E-DC5
  • G5RLU-1A-E DC6 vs G5RL-K1-E-DC24
  • G5RLU-1A-E DC6 vs G5RL-K1-E-DC12
  • G5RLU-1A-E DC6 vs G5RL-K1A-EL-HA DC5
  • G5RLU-1A-E DC6 vs G5RL-K1A-EL-HA DC24
  • G5RLU-1A-E DC6 vs G5RL-K1A-EL-HA DC12
  • G5RLU-1A-E DC6 vs G5RL-K1A-E-DC5
  • G5RLU-1A-E DC6 vs G5RL-K1A-E-DC24
  • G5RLU-1A-E DC6 vs G5RL-K1A-E-DC12
  • G5RLU-1A-E DC6 vs G5RL-1-E-HR DC5
  • G5RLU-1A-E DC6 vs G5RL-1-E-HR DC48
  • G5RLU-1A-E DC6 vs G5RL-1-E-HR DC24
  • G5RLU-1A-E DC6 vs G5RL-1-E-HR DC12
  • G5RLU-1A-E DC6 vs G5RL-1-E AC24
  • G5RLU-1A-E DC6 vs G5RL-1-E AC230/240
  • G5RLU-1A-E DC6 vs G5RL-1-E AC115/120
  • G5RLU-1A-E DC6 vs G5RL-1A-TV8 DC24 BY OMZ
  • G5RLU-1A-E DC6 vs G5RL-1A-LN DC5
  • G5RLU-1A-E DC6 vs G5RL-1A-LN DC24
  • G5RLU-1A-E DC6 vs G5RL-1A-LN DC12
  • G5RLU-1A-E DC6 vs G5RL-1A-E-TV8 DC5
  • G5RLU-1A-E DC6 vs G5RL-1A-E-TV8 DC48
  • G5RLU-1A-E DC6 vs G5RL-1A-E-TV8 DC24
  • G5RLU-1A-E DC6 vs G5RL-1A-E-TV8 DC12
  • G5RLU-1A-E DC6 vs G5RL-1A-E-LN DC5
  • G5RLU-1A-E DC6 vs G5RL-1A-E-LN DC24
  • G5RLU-1A-E DC6 vs G5RL-1A-E-LN DC12
  • G5RLU-1A-E DC6 vs G5RL-1A-E-HR DC5
  • G5RLU-1A-E DC6 vs G5RL-1A-E-HR DC48
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller