G5RLU-1A-E DC6
G5RLU-1A-E DC6
Active
Description:  RELAY GEN PURPOSE SPST 16A 6V
Manufacturer:  Omron Electronics
History Price: $4.46
In Stock: 20900
G5RLU-1A-E DC6 vs G5RL-1A-E-LN DC5
Series
G5RL-U
G5RL
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 24VDC - Max
250VAC, 24VDC - Max
Coil Current
4000VA, 384W
4000VA, 384W
Coil Type
100 mA
106 mA
Features
Latching, Single Coil
Non Latching
Termination Style
-
-
Seal Rating
PC Pin
PC Pin
Coil Insulation
Sealed - Flux Protection
Sealed - Flux Protection
Must Operate Voltage
-
-
Must Release Voltage
4.2 VDC
3.5 VDC
Operating Temperature
-
0.5 VDC
Contact Material
15 ms
15 ms
Relay Type
15 ms
15 ms
Operate Time
-40℃ ~ 85℃
-40℃ ~ 85℃