G5LE-1-E DC24
G5LE-1-E DC24
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Omron Electronics
History Price: $2.49
In Stock: 49700
G5LE-1-E DC24 Specification
Specification
Part No
G5LE-1-E DC24
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5LE-E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
250VAC - Max
Coil Current
4000VA
Coil Type
16.7 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Flux Protection
Must Operate Voltage
Class F
Must Release Voltage
18 VDC
Operating Temperature
2.4 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 85℃
G5LE-1-E DC24 PDF Datasheet
G5LE-1-E DC24 Related Parts
G5LA-1 DC12
G5LA-1 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14 DC12
G5LA-14 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14 DC24
G5LA-14 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 24V
G5LA-14 DC48
G5LA-14 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 48V
G5LA-14 DC5
G5LA-14 DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 5V
G5LA-14 DC9
G5LA-14 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 9V
G5LA-14-CF DC12
G5LA-14-CF DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14-CF DC24
G5LA-14-CF DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 24V
G5LA-14-CF DC48
G5LA-14-CF DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 48V
G5LA-14-CF DC5
G5LA-14-CF DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 5V
G5LA-14-CF DC9
G5LA-14-CF DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 9V
G5LA-14-DC24
G5LA-14-DC24
Omron Electronics
POWER PCB RELAY
G5LE-1-E DC24 Description
The Omron G5LE-1-E DC24 is a high-performance relay designed for various applications in industrial and commercial environments. This relay is part of the G5LE series, which is known for its compact size, reliability, and versatility. Below is a detailed overview of the G5LE-1-E DC24, including its specifications, features, and typical applications.

## Overview

The G5LE-1-E DC24 is a single-pole, normally open (SPST-NO) relay that operates on a 24V DC supply. It is designed to switch loads in a variety of applications, including automation systems, control circuits, and power management. The relay%27s compact design makes it suitable for applications where space is limited, while its robust construction ensures reliable performance in demanding conditions.

## Key Specifications

1. Relay Type: SPST-NO (Single Pole Single Throw - Normally Open)
2. Coil Voltage: 24V DC
3. Coil Resistance: Approximately 2,400 ohms
4. Coil Power Consumption: 1.0W
5. Contact Rating:
- Maximum Switching Voltage: 250V AC / 30V DC
- Maximum Switching Current: 10A (AC) / 10A (DC)
- Maximum Switching Power: 2,500VA (AC) / 300W (DC)
6. Contact Material: Silver alloy
7. Insulation Resistance: 1,000 MΩ at 500V DC
8. Dielectric Strength:
- Between coil and contacts: 5,000V AC for 1 minute
- Between contacts: 1,000V AC for 1 minute
9. Operating Temperature Range: -40°C to +85°C
10. Storage Temperature Range: -40°C to +100°C
11. Life Expectancy:
- Mechanical: 10 million operations
- Electrical: 100,000 operations at rated load
12. Dimensions: Approximately 29.5mm x 12.7mm x 15.7mm (L x W x H)
13. Weight: Approximately 10g

## Features

- Compact Design: The G5LE-1-E DC24 features a small footprint, making it ideal for applications with limited space.
- High Switching Capacity: With a maximum switching current of 10A, this relay can handle a wide range of loads, making it versatile for various applications.
- Durability: The relay is designed for long life, with a mechanical life expectancy of up to 10 million operations, ensuring reliability in demanding environments.
- Wide Operating Temperature Range: The G5LE-1-E can operate in extreme temperatures, making it suitable for use in various environmental conditions.
- Easy Integration: The relay is designed for easy mounting and integration into existing systems, with standard pin configurations.

## Applications

The Omron G5LE-1-E DC24 relay is suitable for a wide range of applications, including:

- Industrial Automation: Used in control circuits for machinery and equipment, allowing for reliable switching of loads.
- Home Appliances: Commonly found in household devices such as washing machines, refrigerators, and HVAC systems.
- Power Management: Utilized in power distribution systems to control and manage electrical loads.
- Automotive Applications: Employed in automotive control systems for switching various electrical components.
- Telecommunications: Used in communication equipment for signal switching and control.

## Conclusion

The Omron G5LE-1-E DC24 relay is a versatile and reliable component that meets the demands of various industrial and commercial applications. With its compact design, high switching capacity, and durability, it is an excellent choice for engineers and designers looking to implement effective control solutions in their systems. Whether used in automation, power management, or consumer electronics, the G5LE-1-E DC24 provides dependable performance and longevity, making it a valuable addition to any electronic design.
G5LE-1-E DC24 Compare Parts
  • G5LE-1-E DC24 vs G5LE-1-VDDC12
  • G5LE-1-E DC24 vs G5LE-1-SDC24
  • G5LE-1-E DC24 vs G5LE-1-G DC9
  • G5LE-1-E DC24 vs G5LE-1-G DC24
  • G5LE-1-E DC24 vs G5LE-1-G DC20
  • G5LE-1-E DC24 vs G5LE-1-G DC12
  • G5LE-1-E DC24 vs G5LE-1-E-36 DC5
  • G5LE-1-E DC24 vs G5LE-1-E-36 DC24
  • G5LE-1-E DC24 vs G5LE-1-E-36 DC12
  • G5LE-1-E DC24 vs G5LE-1-E DC5
  • G5LE-1-E DC24 vs G5LE-1-E DC12
  • G5LE-1-E DC24 vs G5LE-1-CF-DC5
  • G5LE-1-E DC24 vs G5LE-1-CF DC9
  • G5LE-1-E DC24 vs G5LE-1-CF DC24
  • G5LE-1-E DC24 vs G5LE-1-CF DC18
  • G5LE-1-E DC24 vs G5LE-1-CF DC12
  • G5LE-1-E DC24 vs G5LE-1A-VDDC12
  • G5LE-1-E DC24 vs G5LE-1-ASI-VDDC24
  • G5LE-1-E DC24 vs G5LE-1-ASI-DC6
  • G5LE-1-E DC24 vs G5LE-1-ASI-CF DC5
  • G5LE-1-E DC24 vs G5LE-1-ASI-60DC24
  • G5LE-1-E DC24 vs G5LE-1-ASI DC9
  • G5LE-1-E DC24 vs G5LE-1-ASI DC6
  • G5LE-1-E DC24 vs G5LE-1-ASI DC5
  • G5LE-1-E DC24 vs G5LE-1-ASI DC48
  • G5LE-1-E DC24 vs G5LE-1-ASI DC3
  • G5LE-1-E DC24 vs G5LE-1-ASI DC24
  • G5LE-1-E DC24 vs G5LE-1-ASI DC12
  • G5LE-1-E DC24 vs G5LE-1A-SDC24
  • G5LE-1-E DC24 vs G5LE-1A-HA DC12
  • G5LE-1-E DC24 vs G5LE-1A-G DC24
  • G5LE-1-E DC24 vs G5LE-1A-G DC20
  • G5LE-1-E DC24 vs G5LE-1A-G DC12
  • G5LE-1-E DC24 vs G5LE-1A-E-36 DC5
  • G5LE-1-E DC24 vs G5LE-1A-E-36 DC24
  • G5LE-1-E DC24 vs G5LE-1A-E-36 DC12
  • G5LE-1-E DC24 vs G5LE-1A-E DC5
  • G5LE-1-E DC24 vs G5LE-1A-E DC24
  • G5LE-1-E DC24 vs G5LE-1A-E DC12
  • G5LE-1-E DC24 vs G5LE-1A-CF DC9
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller