G5LA-14-CF DC5
G5LA-14-CF DC5
Obsolete
Description:  RELAY GEN PURPOSE SPDT 5A 5V
Manufacturer:  Omron Electronics
History Price: Obsolete
In Stock: 40700
G5LA-14-CF DC5 Specification
Specification
Part No
G5LA-14-CF DC5
Category
Power Relays, Over 2 Amps
Manufacturer
Omron Electronics
Series
G5LA
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC, 24VDC - Max
Coil Current
1250VA, 120W
Coil Type
72 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
Sealed - Fully
Must Operate Voltage
Class F
Must Release Voltage
3.75 VDC
Operating Temperature
0.5 VDC
Contact Material
10 ms
Relay Type
5 ms
Operate Time
-40℃ ~ 85℃
G5LA-14-CF DC5 PDF Datasheet
G5LA-14-CF DC5 Related Parts
G5LA-1 DC12
G5LA-1 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14 DC12
G5LA-14 DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14 DC24
G5LA-14 DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 24V
G5LA-14 DC48
G5LA-14 DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 48V
G5LA-14 DC5
G5LA-14 DC5
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 5V
G5LA-14 DC9
G5LA-14 DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 9V
G5LA-14-CF DC12
G5LA-14-CF DC12
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 12V
G5LA-14-CF DC24
G5LA-14-CF DC24
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 24V
G5LA-14-CF DC48
G5LA-14-CF DC48
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 48V
G5LA-14-CF DC9
G5LA-14-CF DC9
Omron Electronics
RELAY GEN PURPOSE SPDT 5A 9V
G5LA-14-DC24
G5LA-14-DC24
Omron Electronics
POWER PCB RELAY
G5LA-14-DC9
G5LA-14-DC9
Omron Electronics
POWER PCB RELAY
G5LA-14-CF DC5 Compare Parts
  • G5LA-14-CF DC5 vs G5LE-1-VDDC12
  • G5LA-14-CF DC5 vs G5LE-1-SDC24
  • G5LA-14-CF DC5 vs G5LE-1-G DC9
  • G5LA-14-CF DC5 vs G5LE-1-G DC24
  • G5LA-14-CF DC5 vs G5LE-1-G DC20
  • G5LA-14-CF DC5 vs G5LE-1-G DC12
  • G5LA-14-CF DC5 vs G5LE-1-E-36 DC5
  • G5LA-14-CF DC5 vs G5LE-1-E-36 DC24
  • G5LA-14-CF DC5 vs G5LE-1-E-36 DC12
  • G5LA-14-CF DC5 vs G5LE-1-E DC5
  • G5LA-14-CF DC5 vs G5LE-1-E DC24
  • G5LA-14-CF DC5 vs G5LE-1-E DC12
  • G5LA-14-CF DC5 vs G5LE-1-CF-DC5
  • G5LA-14-CF DC5 vs G5LE-1-CF DC9
  • G5LA-14-CF DC5 vs G5LE-1-CF DC24
  • G5LA-14-CF DC5 vs G5LE-1-CF DC18
  • G5LA-14-CF DC5 vs G5LE-1-CF DC12
  • G5LA-14-CF DC5 vs G5LE-1A-VDDC12
  • G5LA-14-CF DC5 vs G5LE-1-ASI-VDDC24
  • G5LA-14-CF DC5 vs G5LE-1-ASI-DC6
  • G5LA-14-CF DC5 vs G5LE-1-ASI-CF DC5
  • G5LA-14-CF DC5 vs G5LE-1-ASI-60DC24
  • G5LA-14-CF DC5 vs G5LE-1-ASI DC9
  • G5LA-14-CF DC5 vs G5LE-1-ASI DC6
  • G5LA-14-CF DC5 vs G5LE-1-ASI DC5
  • G5LA-14-CF DC5 vs G5LE-1-ASI DC48
  • G5LA-14-CF DC5 vs G5LE-1-ASI DC3
  • G5LA-14-CF DC5 vs G5LE-1-ASI DC24
  • G5LA-14-CF DC5 vs G5LE-1-ASI DC12
  • G5LA-14-CF DC5 vs G5LE-1A-SDC24
  • G5LA-14-CF DC5 vs G5LE-1A-HA DC12
  • G5LA-14-CF DC5 vs G5LE-1A-G DC24
  • G5LA-14-CF DC5 vs G5LE-1A-G DC20
  • G5LA-14-CF DC5 vs G5LE-1A-G DC12
  • G5LA-14-CF DC5 vs G5LE-1A-E-36 DC5
  • G5LA-14-CF DC5 vs G5LE-1A-E-36 DC24
  • G5LA-14-CF DC5 vs G5LE-1A-E-36 DC12
  • G5LA-14-CF DC5 vs G5LE-1A-E DC5
  • G5LA-14-CF DC5 vs G5LE-1A-E DC24
  • G5LA-14-CF DC5 vs G5LE-1A-E DC12
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended