Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Electromechanical)
/ Omron Automation J7KC-12-01 AC240
J7KC-12-01 AC240
Active
Contactors (Electromechanical)
Description:
MAGNETIC CONTACTOR,240 VAC,SPST-
Manufacturer:
Omron Automation
Datasheet:
J7KC-12-01 AC240 Datasheet
History Price: $110.53
In Stock: 33700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
J7KC-12-01 AC240 vs J7KCR-12-10 DC120
Part No
J7KC-12-01 AC240
J7KCR-12-10 DC120
Category
Contactors (Electromechanical)
Contactors (Electromechanical)
Manufacturer
Omron Automation
Omron Automation
Series
J7KC
J7KC
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
240VAC
120VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Switching Voltage
15 A
15 A
Features
-
-
Termination Style
Auxiliary Contacts
Auxiliary Contacts
Operating Temperature
Spring Terminal
Spring Terminal
Must Operate Voltage
-10℃ ~ 55℃
-10℃ ~ 55℃
Must Release Voltage
204 VAC
102 VDC
Contact Rating (Current)
48 VAC
12 VDC