PLA172P
PLA172P
Active
Description:  SSR RELAY SPST-NO 100MA 0-800V
Manufacturer:  IXYS Corporation
Datasheet:   PLA172P Datasheet
History Price: $5.55
In Stock: 46900
PLA172P Specification
Specification
Part No
PLA172P
Category
Solid State Relays
Manufacturer
IXYS Corporation
Series
PLA, OptoMOS?
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 800 V
Load Current
100 mA
Termination Style
50 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm), 6 Leads
PLA172P PDF Datasheet
PLA172P Related Parts
PLA110
PLA110
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA110L
PLA110L
IXYS Corporation
SSR RELAY SPST-NO 150MA 0-400V
PLA132
PLA132
IXYS Corporation
SSR RELAY SPST-NO 600MA 0-60V
PLA134
PLA134
IXYS Corporation
SSR RELAY SPST-NO 350MA 0-100V
PLA140
PLA140
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-400V
PLA140L
PLA140L
IXYS Corporation
SSR RELAY SPST-NO 200MA 0-400V
PLA143
PLA143
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-600V
PLA150
PLA150
IXYS Corporation
SSR RELAY SPST-NO 250MA 0-250V
PLA160
PLA160
IXYS Corporation
SSR RELAY SPST-NO 50MA 0-300V
PLA170
PLA170
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171P
PLA171P
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA171PTR
PLA171PTR
IXYS Corporation
SSR RELAY SPST-NO 100MA 0-800V
PLA172P Compare Parts
  • PLA172P vs PLA192
  • PLA172P vs PLA191
  • PLA172P vs PLA190
  • PLA172P vs PLA172PTR
  • PLA172P vs PLA171PTR
  • PLA172P vs PLA171P
  • PLA172P vs PLA170
  • PLA172P vs PLA160
  • PLA172P vs PLA150
  • PLA172P vs PLA143
  • PLA172P vs PLA140L
  • PLA172P vs PLA140
  • PLA172P vs PLA134
  • PLA172P vs PLA132
  • PLA172P vs PLA110L
  • PLA172P vs PLA110
  • PLA172P vs PLA194STR
  • PLA172P vs PLA194S
  • PLA172P vs PLA194
  • PLA172P vs PLA193STR
  • PLA172P vs PLA193S
  • PLA172P vs PLA193ESTR
  • PLA172P vs PLA193ES
  • PLA172P vs PLA193E
  • PLA172P vs PLA192STR
  • PLA172P vs PLA192S
  • PLA172P vs PLA192ESTR
  • PLA172P vs PLA192ES
  • PLA172P vs PLA192E
  • PLA172P vs PLA191STR
  • PLA172P vs PLA191S
  • PLA172P vs PLA190STR
  • PLA172P vs PLA190S
  • PLA172P vs PLA170STR
  • PLA172P vs PLA170S
  • PLA172P vs PLA160STR
  • PLA172P vs PLA160S
  • PLA172P vs PLA150STR
  • PLA172P vs PLA150S
  • PLA172P vs PLA143STR
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller