Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ IXYS Corporation PLA172P
PLA172P
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 100MA 0-800V
Manufacturer:
IXYS Corporation
Datasheet:
PLA172P Datasheet
History Price: $5.55
In Stock: 46900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PLA172P vs PLA194
Part No
PLA172P
PLA194
Category
Solid State Relays
Solid State Relays
Manufacturer
IXYS Corporation
IXYS Corporation
Series
PLA, OptoMOS?
PLA, OptoMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.2VDC
1.2VDC
Voltage - Load
0 V ~ 800 V
0 V ~ 600 V
Load Current
100 mA
130 mA
Termination Style
50 Ohms
35 Ohms
Package / Case
Gull Wing
PC Pin
Supplier Device Package
8-SMD (0.300", 7.62mm), 6 Leads
6-DIP (0.300", 7.62mm)