RH3B-D-DC12V
RH3B-D-DC12V
Active
Description:  3 POLE 12VDC WITH DIODE
Manufacturer:  IDEC
History Price: $26.44
In Stock: 23000
RH3B-D-DC12V Specification
Specification
Part No
RH3B-D-DC12V
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
125 mA
Coil Type
Non Latching
Features
Diode
Termination Style
Plug In, 11 Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9.6 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
25 ms
Contact Material
25 ms
Relay Type
-25℃ ~ 40℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RH3B-D-DC12V PDF Datasheet
RH3B-D-DC12V Related Parts
RH3B-UAC120V
RH3B-UAC120V
IDEC
RELAY GEN PURPOSE 3PDT 10A 120V
RH3B-UAC24V
RH3B-UAC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-UDC12V
RH3B-UDC12V
IDEC
RELAY GEN PURPOSE 3PDT 10A 12V
RH3B-UDC24V
RH3B-UDC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-ULAC120V
RH3B-ULAC120V
IDEC
RELAY GEN PURPOSE 3PDT 10A 120V
RH3B-ULAC24V
RH3B-ULAC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-ULCAC120V
RH3B-ULCAC120V
IDEC
RELAY GEN PURPOSE 3PDT 10A 120V
RH3B-ULCAC24V
RH3B-ULCAC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-ULCDC24V
RH3B-ULCDC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-ULDC12V
RH3B-ULDC12V
IDEC
RELAY GEN PURPOSE 3PDT 10A 12V
RH3B-ULDC24V
RH3B-ULDC24V
IDEC
RELAY GEN PURPOSE 3PDT 10A 24V
RH3B-D-DC125V
RH3B-D-DC125V
IDEC
RH3B RELAY WITH DIODE
RH3B-D-DC12V Description
Product Overview
The IDEC RH3B-D-DC12V is a compact and reliable electromagnetic relay designed for switching high-power AC and DC loads in various industrial applications. It features a 12V DC coil voltage and is part of the RH3B series of relays, known for their robust performance, high contact reliability, and long operational life. The relay is ideal for use in control systems, automation, and other equipment requiring dependable switching of electrical signals, such as heating systems, motors, and home appliances.

The RH3B-D-DC12V relay provides high switching capacity and incorporates advanced technologies to ensure safety, efficiency, and performance under harsh operating conditions. With a compact size, it fits well in confined spaces, making it suitable for a variety of control panels and systems that require space-efficient components.

Key Features

* Coil Voltage: 12V DC
* Contact Configuration: DPDT (Double Pole Double Throw)
* Contact Current Rating: 10A (resistive load)
* Coil Power Consumption: 800mW
* High Sensitivity: High coil resistance for lower energy consumption
* High Switching Capacity: Capable of handling loads up to 10A at 250VAC or 12VDC
* Long Mechanical Life: Typically 10 million operations
* High Contact Reliability: Excellent resistance to contact wear and low contact bounce
* Compact and Space-Efficient: Designed for use in small control panels and electronic systems
* Environmental Protection: Resistant to dust and moisture in typical industrial environments
* RoHS Compliant: Lead-free and environmentally friendly construction

Electrical Specifications

* Coil Voltage: 12V DC
* Coil Resistance: 1,200 ohms ±10% at 25°C
* Operate Voltage: 9.0V DC (min)
* Release Voltage: 1.2V DC (max)
* Coil Power Consumption: 800 mW
* Coil Current: 10.0 mA (at 12V DC)
* Contact Configuration: DPDT (Double Pole Double Throw)
* Contact Rating:

* Resistive Load: 10A at 250VAC, 12VDC
* Inductive Load: 8A at 250VAC, 12VDC
* Motor Load: 3A at 250VAC
* Max Switching Voltage: 250VAC, 30VDC
* Max Switching Current: 10A
* Contact Resistance: 100mΩ max (at 1A, 6VDC)
* Operate Time: 10 ms max
* Release Time: 5 ms max

Mechanical and Environmental Characteristics

* Insulation Resistance: 1,000 MΩ min (at 500VDC)
* Dielectric Strength:

* Between Contacts: 1,500Vrms min
* Between Coil and Contacts: 2,500Vrms min
* Vibration Resistance: 10 to 55Hz, 1.5mm double amplitude
* Shock Resistance: 100m/s² (10G)
* Temperature Range:

* Operating Temperature: -40°C to +70°C
* Storage Temperature: -40°C to +85°C
* Humidity Resistance: 5 to 85% RH (non-condensing)
* Encapsulation: Sealed for dust and moisture protection (ideal for industrial environments)

Applications
The IDEC RH3B-D-DC12V relay is highly versatile and can be used in a wide variety of applications where reliable switching is needed, including:

* Industrial Automation: Used in control circuits for machines, PLCs, and automated equipment where high power switching is necessary.
* Home Appliances: Ideal for controlling heating elements, fans, and other electrical systems that require dependable switching.
* Control Panels: Suitable for use in electrical control panels that manage multiple devices and sensors.
* Alarm Systems: Commonly used in security systems to control various devices such as sirens, sensors, and warning lights.
* Power Supply Control: Useful for switching power sources in electrical systems and ensuring safe operation in load management applications.
* Lighting Systems: Ideal for switching lighting circuits in large-scale installations like warehouses, factories, and stadiums.

Packaging and Mounting

* Package Type: Compact relay with a 12-pin socket configuration
* Mounting Type: Designed for PCB (printed circuit board) mounting, typically used with a compatible relay socket for ease of installation and replacement
* Dimensions:

* Height: 20.5mm
* Width: 16mm
* Depth: 28.5mm (depending on the socket and application setup)

Reliability and Quality

* Mechanical Life: 10 million operations (typical)
* Electrical Life: 100,000 operations at rated load
* Long-Term Durability: Designed to withstand harsh environmental conditions without compromising performance
* Compliance: The RH3B-D-DC12V relay complies with RoHS and is free from hazardous substances, ensuring safe and eco-friendly operation.

Conclusion
The IDEC RH3B-D-DC12V relay is a reliable, high-performance component designed to meet the demands of modern industrial and consumer applications. Its robust electrical and mechanical specifications, along with its compact size, make it an excellent choice for use in control systems, automation, power management, and a wide range of other systems requiring high-capacity switching. With its long lifespan, low power consumption, and high contact reliability, the RH3B-D-DC12V ensures dependable operation and consistent performance in both commercial and industrial environments.
RH3B-D-DC12V Compare Parts
  • RH3B-D-DC12V vs RH3B-ULDC12V
  • RH3B-D-DC12V vs RH3B-ULCDC24V
  • RH3B-D-DC12V vs RH3B-ULCAC24V
  • RH3B-D-DC12V vs RH3B-ULCAC120V
  • RH3B-D-DC12V vs RH3B-ULAC24V
  • RH3B-D-DC12V vs RH3B-ULAC120V
  • RH3B-D-DC12V vs RH3B-UDC24V
  • RH3B-D-DC12V vs RH3B-UDC12V
  • RH3B-D-DC12V vs RH3B-UAC24V
  • RH3B-D-DC12V vs RH3B-UAC120V
  • RH3B-D-DC12V vs RH3V2-ULDC48V
  • RH3B-D-DC12V vs RH3V2-ULDC24V
  • RH3B-D-DC12V vs RH3V2-ULAC120V
  • RH3B-D-DC12V vs RH3V2-UDC6V
  • RH3B-D-DC12V vs RH3V2-UDC48V
  • RH3B-D-DC12V vs RH3V2-UDC24V
  • RH3B-D-DC12V vs RH3V2-UDC12V
  • RH3B-D-DC12V vs RH3V2-UDC110V
  • RH3B-D-DC12V vs RH3V2-UAC6V
  • RH3B-D-DC12V vs RH3V2-UAC24V
  • RH3B-D-DC12V vs RH3V2-UAC240V
  • RH3B-D-DC12V vs RH3V2-UAC12V
  • RH3B-D-DC12V vs RH3V2-UAC120V
  • RH3B-D-DC12V vs RH3B-UTDC48V
  • RH3B-D-DC12V vs RH3B-UTDC24V
  • RH3B-D-DC12V vs RH3B-UTDC12V
  • RH3B-D-DC12V vs RH3B-UTDC110V
  • RH3B-D-DC12V vs RH3B-UTAC24V
  • RH3B-D-DC12V vs RH3B-UTAC240V
  • RH3B-D-DC12V vs RH3B-UTAC12V
  • RH3B-D-DC12V vs RH3B-UTAC120V
  • RH3B-D-DC12V vs RH3B-ULDC6V
  • RH3B-D-DC12V vs RH3B-ULDC48V
  • RH3B-D-DC12V vs RH3B-ULDC110V
  • RH3B-D-DC12V vs RH3B-ULCDC6V
  • RH3B-D-DC12V vs RH3B-ULCDC48V
  • RH3B-D-DC12V vs RH3B-ULCDC12V
  • RH3B-D-DC12V vs RH3B-ULCDC110V
  • RH3B-D-DC12V vs RH3B-ULCAC240V
  • RH3B-D-DC12V vs RH3B-ULCAC230V
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!