Mounting Type
Socketable
Socketable
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
125 mA
30 mA
Coil Type
Non Latching
Non Latching
Features
Diode
Lighted Indicator, Test Button
Termination Style
Plug In, 11 Pin
Plug In, Quick Connect - 0.187" (4.7mm)
Must Operate Voltage
9.6 VDC
38.4 VDC
Must Release Voltage
1.2 VDC
4.8 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)