RH1B-ULDC12V
RH1B-ULDC12V
Active
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  IDEC
History Price: $15.48
In Stock: 20200
RH1B-ULDC12V Specification
Specification
Part No
RH1B-ULDC12V
Category
Power Relays, Over 2 Amps
Manufacturer
IDEC
Series
RH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
240VAC, 30VDC - Max
Coil Current
64 mA
Coil Type
Non Latching
Features
Lighted Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9.6 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
RH1B-ULDC12V PDF Datasheet
RH1B-ULDC12V Related Parts
RH1B-UAC120V
RH1B-UAC120V
IDEC
RELAY GEN PURPOSE SPDT 10A 120V
RH1B-UAC240V
RH1B-UAC240V
IDEC
RELAY GEN PURPOSE SPDT 10A 240V
RH1B-UAC24V
RH1B-UAC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RH1B-UDC12V
RH1B-UDC12V
IDEC
RELAY GEN PURPOSE SPDT 10A 12V
RH1B-UDC24V
RH1B-UDC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RH1B-UD-DC24V
RH1B-UD-DC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RH1B-ULAC120V
RH1B-ULAC120V
IDEC
RELAY GEN PURPOSE SPDT 10A 120V
RH1B-ULAC240V
RH1B-ULAC240V
IDEC
RELAY GEN PURPOSE SPDT 10A 240V
RH1B-ULAC24V
RH1B-ULAC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RH1B-ULCAC120V
RH1B-ULCAC120V
IDEC
RELAY GEN PURPOSE SPDT 10A 120V
RH1B-ULCAC24V
RH1B-ULCAC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RH1B-ULCDC24V
RH1B-ULCDC24V
IDEC
RELAY GEN PURPOSE SPDT 10A 24V
RH1B-ULDC12V Compare Parts
  • RH1B-ULDC12V vs RH1V2-UDC12V
  • RH1B-ULDC12V vs RH1B-ULD-DC24V
  • RH1B-ULDC12V vs RH1B-ULDC24V
  • RH1B-ULDC12V vs RH1B-ULCDC24V
  • RH1B-ULDC12V vs RH1B-ULCAC24V
  • RH1B-ULDC12V vs RH1B-ULCAC120V
  • RH1B-ULDC12V vs RH1B-ULAC24V
  • RH1B-ULDC12V vs RH1B-ULAC240V
  • RH1B-ULDC12V vs RH1B-ULAC120V
  • RH1B-ULDC12V vs RH1B-UD-DC24V
  • RH1B-ULDC12V vs RH1B-UDC24V
  • RH1B-ULDC12V vs RH1B-UDC12V
  • RH1B-ULDC12V vs RH1B-UAC24V
  • RH1B-ULDC12V vs RH1B-UAC240V
  • RH1B-ULDC12V vs RH1B-UAC120V
  • RH1B-ULDC12V vs RH1V2-UTDC12V
  • RH1B-ULDC12V vs RH1V2-ULD-DC24V
  • RH1B-ULDC12V vs RH1V2-ULD-DC12V
  • RH1B-ULDC12V vs RH1V2-ULDC24V
  • RH1B-ULDC12V vs RH1V2-ULDC12V
  • RH1B-ULDC12V vs RH1V2-ULCDC24V
  • RH1B-ULDC12V vs RH1V2-UD-DC24V
  • RH1B-ULDC12V vs RH1V2-UD-DC12V
  • RH1B-ULDC12V vs RH1V2-UDC6V
  • RH1B-ULDC12V vs RH1V2-UDC48V
  • RH1B-ULDC12V vs RH1V2-UDC110V
  • RH1B-ULDC12V vs RH1V2-UCDC6V
  • RH1B-ULDC12V vs RH1V2-UCDC48V
  • RH1B-ULDC12V vs RH1V2-UCDC24V
  • RH1B-ULDC12V vs RH1V2-UCDC12V
  • RH1B-ULDC12V vs RH1V2-UCDC110V
  • RH1B-ULDC12V vs RH1V2-UCAC24V
  • RH1B-ULDC12V vs RH1V2-UCAC240V
  • RH1B-ULDC12V vs RH1V2-UCAC12V
  • RH1B-ULDC12V vs RH1V2-UCAC120V
  • RH1B-ULDC12V vs RH1V2-UAC24V
  • RH1B-ULDC12V vs RH1V2-UAC240V
  • RH1B-ULDC12V vs RH1V2-UAC12V
  • RH1B-ULDC12V vs RH1V2-UAC120V
  • RH1B-ULDC12V vs RH1V2-UAC100V
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK