RH1B-ULDC12V
RH1B-ULDC12V
Active
Description:  RELAY GEN PURPOSE SPDT 10A 12V
Manufacturer:  IDEC
History Price: $15.48
In Stock: 20200
RH1B-ULDC12V vs RH1B-ULDC24V
Manufacturer
Series
RH
RH
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
240VAC, 30VDC - Max
240VAC, 30VDC - Max
Coil Current
64 mA
32 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
Lighted Indicator
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
19.2 VDC
Must Release Voltage
1.2 VDC
2.4 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-25℃ ~ 70℃
-25℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Cadmium Oxide (AgCdO)