70GRCK4R
70GRCK4R
Active
Description:  I/O MODULE RACK 4 CHANNEL
Manufacturer:  Grayhill Inc
Datasheet:   70GRCK4R Datasheet
History Price: $56.02
In Stock: 8300
70GRCK4R Specification
Specification
Part No
70GRCK4R
Category
IO Relay Module Racks
Manufacturer
Grayhill Inc
Series
System 50
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Style
G5
Number of Channels
4
Connector Type
Screw Terminal Blocks
Mounting Type
Standoffs
70GRCK4R Related Parts
70GRCK16-HL
70GRCK16-HL
Grayhill Inc
I/O MODULE RACK 16 CHANNEL
70GRCK16I
70GRCK16I
Grayhill Inc
I/O MODULE RACK 16 CHANNEL
70GRCK16I-DIN
70GRCK16I-DIN
Grayhill Inc
I/O MODULE RACK 16 CHANNEL
70GRCK4
70GRCK4
Grayhill Inc
I/O MODULE RACK 4 CHANNEL
70GRCK4R-DIN
70GRCK4R-DIN
Grayhill Inc
I/O MOUNTING BOARD G5 4POS
70GRCK8-HS
70GRCK8-HS
Grayhill Inc
I/O MODULE RACK 8 CHANNEL
70GRCM32-HL
70GRCM32-HL
Grayhill Inc
I/O MODULE RACK 32 CHANNEL
70GRCP32-HL
70GRCP32-HL
Grayhill Inc
I/O MODULE RACK 32 CHANNEL
70GRCQ24-HL
70GRCQ24-HL
Grayhill Inc
I/O MODULE RACK 24 CHANNEL
70GRCQ24-HS
70GRCQ24-HS
Grayhill Inc
I/O MODULE RACK 24 CHANNEL
70GRCK16-HS
70GRCK16-HS
Grayhill Inc
I/O MODULE RACK 16 CHANNEL
70GRCK24-HL
70GRCK24-HL
Grayhill Inc
I/O MODULE RACK 24 CHANNEL
70GRCK4R Compare Parts
  • 70GRCK4R vs 70GRCQ24-HL
  • 70GRCK4R vs 70GRCP32-HL
  • 70GRCK4R vs 70GRCM32-HL
  • 70GRCK4R vs 70GRCK8-HS
  • 70GRCK4R vs 70GRCK4R-DIN
  • 70GRCK4R vs 70GRCK4
  • 70GRCK4R vs 70GRCK16I-DIN
  • 70GRCK4R vs 70GRCK16I
  • 70GRCK4R vs 70GRCK16-HL
  • 70GRCK4R vs 70GRCQ32-HL
  • 70GRCK4R vs 70GRCK8-HL
  • 70GRCK4R vs 70GRCK4-DIN
  • 70GRCK4R vs 70GRCK24-HL
  • 70GRCK4R vs 70GRCK16-HS
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.