70GRCK16-HL
70GRCK16-HL
Active
Description:  I/O MODULE RACK 16 CHANNEL
Manufacturer:  Grayhill Inc
Datasheet:   70GRCK16-HL Datasheet
History Price: $152.14
In Stock: 40600
70GRCK16-HL Specification
Specification
Part No
70GRCK16-HL
Category
IO Relay Module Racks
Manufacturer
Grayhill Inc
Series
System 50
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Style
G5
Number of Channels
16
Connector Type
Header, Screw Terminal Blocks
Mounting Type
Standoffs
70GRCK16-HL Related Parts
70GRCK16I
70GRCK16I
Grayhill Inc
I/O MODULE RACK 16 CHANNEL
70GRCK16I-DIN
70GRCK16I-DIN
Grayhill Inc
I/O MODULE RACK 16 CHANNEL
70GRCK4
70GRCK4
Grayhill Inc
I/O MODULE RACK 4 CHANNEL
70GRCK4R
70GRCK4R
Grayhill Inc
I/O MODULE RACK 4 CHANNEL
70GRCK4R-DIN
70GRCK4R-DIN
Grayhill Inc
I/O MOUNTING BOARD G5 4POS
70GRCK8-HS
70GRCK8-HS
Grayhill Inc
I/O MODULE RACK 8 CHANNEL
70GRCM32-HL
70GRCM32-HL
Grayhill Inc
I/O MODULE RACK 32 CHANNEL
70GRCP32-HL
70GRCP32-HL
Grayhill Inc
I/O MODULE RACK 32 CHANNEL
70GRCQ24-HL
70GRCQ24-HL
Grayhill Inc
I/O MODULE RACK 24 CHANNEL
70GRCQ24-HS
70GRCQ24-HS
Grayhill Inc
I/O MODULE RACK 24 CHANNEL
70GRCK16-HS
70GRCK16-HS
Grayhill Inc
I/O MODULE RACK 16 CHANNEL
70GRCK24-HL
70GRCK24-HL
Grayhill Inc
I/O MODULE RACK 24 CHANNEL
70GRCK16-HL Compare Parts
  • 70GRCK16-HL vs 70GRCQ24-HL
  • 70GRCK16-HL vs 70GRCP32-HL
  • 70GRCK16-HL vs 70GRCM32-HL
  • 70GRCK16-HL vs 70GRCK8-HS
  • 70GRCK16-HL vs 70GRCK4R-DIN
  • 70GRCK16-HL vs 70GRCK4R
  • 70GRCK16-HL vs 70GRCK4
  • 70GRCK16-HL vs 70GRCK16I-DIN
  • 70GRCK16-HL vs 70GRCK16I
  • 70GRCK16-HL vs 70GRCQ32-HL
  • 70GRCK16-HL vs 70GRCK8-HL
  • 70GRCK16-HL vs 70GRCK4-DIN
  • 70GRCK16-HL vs 70GRCK24-HL
  • 70GRCK16-HL vs 70GRCK16-HS
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.