AC30
AC30
Active
Description:  SSR RELAY SPST-NO 100MA 0-400V
Manufacturer:  Comus International
Datasheet:   AC30 Datasheet
History Price: $3.03
In Stock: 30400
AC30 vs AC31S
Part No
Series
30
31
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
DPST-NO (2 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
1.17VDC
Voltage - Load
0 V ~ 400 V
0 V ~ 350 V
Load Current
100 mA
100 mA
Termination Style
PC Pin
Gull Wing
Package / Case
8-DIP (0.300", 7.62mm)
8-SOP (0.173", 4.40mm Width)
Supplier Device Package
8-DIP
8-SOP