AB45S
AB45S
Active
Description:  SSR RELAY SPST-NO 200MA 0-60V
Manufacturer:  Bright Toward
Datasheet:   AB45S Datasheet
History Price: $1.52
In Stock: 2900
AB45S Specification
Specification
Part No
AB45S
Category
Solid State Relays
Manufacturer
Bright Toward
Series
45
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.17VDC
Voltage - Load
0 V ~ 60 V
Load Current
200 mA
Termination Style
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
AB45S PDF Datasheet
AB45S Related Parts
AB42S
AB42S
Bright Toward
SOP-4, 60V / 2.5A, SSR RELAY SPS
AB42S-R1
AB42S-R1
Bright Toward
SOP-4, 60V / 5.0A, SSR RELAY SPS
AB45S-Q
AB45S-Q
Bright Toward
SSR RELAY SPST-NO 200MA 0-60V
AB45S-Q-R1
AB45S-Q-R1
Bright Toward
SSR RELAY SPST-NO 0-60V T&R
AB45S-R1
AB45S-R1
Bright Toward
SSR RELAY SPST-NO 0-60V T&R
AB46S-R1
AB46S-R1
Bright Toward
SSR RELAY SPST-NO 0-80V T&R
AB47
AB47
Bright Toward
80V 1.25A SSR RELAY SPST-NO
AB47F-R1
AB47F-R1
Bright Toward
80V 1.25A SSR RELAY SPST-NO T&R
AB47S
AB47S
Comus International
SSR RELAY SPST-NO 1.25A 0-80V
AB47S
AB47S
Bright Toward
80V 1.25A SSR RELAY SPST-NO
AB47S-H
AB47S-H
Bright Toward
SSR RELAY SPST-NO 1.25A 0-80V
AB47S-H-R1
AB47S-H-R1
Bright Toward
SSR RELAY SPST-NO 0-80V T&R
AB45S Compare Parts
  • AB45S vs AB47S-Q-R1
  • AB45S vs AB47S-Q
  • AB45S vs AB47S-H-R1
  • AB45S vs AB47S-H
  • AB45S vs AB47S
  • AB45S vs AB47S
  • AB45S vs AB47F-R1
  • AB45S vs AB47
  • AB45S vs AB46S-R1
  • AB45S vs AB45S-R1
  • AB45S vs AB45S-Q-R1
  • AB45S vs AB45S-Q
  • AB45S vs AB42S-R1
  • AB45S vs AB42S
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…