AB47
AB47
Active
Description:  80V 1.25A SSR RELAY SPST-NO
Manufacturer:  Bright Toward
Datasheet:   AB47 Datasheet
History Price: $4.49
In Stock: 8400
AB47 Specification
Specification
Part No
AB47
Category
Solid State Relays
Manufacturer
Bright Toward
Series
47
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.37VDC
Voltage - Load
0 V ~ 80 V
Load Current
1.25 A
Termination Style
PC Pin
Package / Case
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
AB47 PDF Datasheet
AB47 Related Parts
AB42S
AB42S
Bright Toward
SOP-4, 60V / 2.5A, SSR RELAY SPS
AB42S-R1
AB42S-R1
Bright Toward
SOP-4, 60V / 5.0A, SSR RELAY SPS
AB45S
AB45S
Bright Toward
SSR RELAY SPST-NO 200MA 0-60V
AB45S-Q
AB45S-Q
Bright Toward
SSR RELAY SPST-NO 200MA 0-60V
AB45S-Q-R1
AB45S-Q-R1
Bright Toward
SSR RELAY SPST-NO 0-60V T&R
AB45S-R1
AB45S-R1
Bright Toward
SSR RELAY SPST-NO 0-60V T&R
AB46S-R1
AB46S-R1
Bright Toward
SSR RELAY SPST-NO 0-80V T&R
AB47F-R1
AB47F-R1
Bright Toward
80V 1.25A SSR RELAY SPST-NO T&R
AB47S
AB47S
Comus International
SSR RELAY SPST-NO 1.25A 0-80V
AB47S
AB47S
Bright Toward
80V 1.25A SSR RELAY SPST-NO
AB47S-H
AB47S-H
Bright Toward
SSR RELAY SPST-NO 1.25A 0-80V
AB47S-H-R1
AB47S-H-R1
Bright Toward
SSR RELAY SPST-NO 0-80V T&R
AB47 Compare Parts
  • AB47 vs AB47S-Q-R1
  • AB47 vs AB47S-Q
  • AB47 vs AB47S-H-R1
  • AB47 vs AB47S-H
  • AB47 vs AB47S
  • AB47 vs AB47S
  • AB47 vs AB47F-R1
  • AB47 vs AB46S-R1
  • AB47 vs AB45S-R1
  • AB47 vs AB45S-Q-R1
  • AB47 vs AB45S-Q
  • AB47 vs AB45S
  • AB47 vs AB42S-R1
  • AB47 vs AB42S
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…