AB45S
AB45S
Active
Description:  SSR RELAY SPST-NO 200MA 0-60V
Manufacturer:  Bright Toward
Datasheet:   AB45S Datasheet
History Price: $1.52
In Stock: 2900
AB45S vs AB47S-Q
Part No
Series
45
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Surface Mount
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.17VDC
-
Voltage - Load
0 V ~ 60 V
0 V ~ 80 V
Load Current
200 mA
1.25 A
Termination Style
Gull Wing
Gull Wing
Package / Case
4-SOP (0.173", 4.40mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-SOP
4-SOP