Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVTA4650E
SVTA4650E
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 200-480V
Manufacturer:
Celduc Inc
Datasheet:
SVTA4650E Datasheet
History Price: $826.63
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SVTA4650E Specification
Specification
Part No
SVTA4650E
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
0 ~ 10VDC
Voltage - Load
200 V ~ 480 V
Load Current
50 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SVTA4650E PDF Datasheet
SVTA4650E Datasheet
Click and Download: SVTA4650E Datasheet
SVTA4650E Related Parts
SVT864374
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SVT864394E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SVT867394
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SVT867994
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SVT868394E
Celduc Inc
SSR RELAY SPST-NO 95A 24-520V
SVT869394
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SVT869994
Celduc Inc
SSR RELAY SPST-NO 125A 24-520V
SVT965360
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT965460E
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT965760
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT965960E
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT967360
Celduc Inc
SSR RELAY SPST-NO 75A 24-600V
SVTA4650E Compare Parts
SVTA4650E vs SVTA4691E
SVTA4650E vs SVTA4690E
SVTA4650E vs SVTA4684E
SVTA4650E vs SVTA4651E
SVTA4650E vs SVT967960
SVTA4650E vs SVT967360E
SVTA4650E vs SVT967360
SVTA4650E vs SVT965960E
SVTA4650E vs SVT965760
SVTA4650E vs SVT965460E
SVTA4650E vs SVT965360
SVTA4650E vs SVT869994
SVTA4650E vs SVT869394
SVTA4650E vs SVT868394E
SVTA4650E vs SVT867994
SVTA4650E vs SVT867394
SVTA4650E vs SVT864394E
SVTA4650E vs SVT864374
SVTA4650E vs SVT965760E
SVTA4650E vs SVT868994
SVTA4650E vs SVT864994
SVTA4650E vs SVT861394
SVTA4650E vs SVT764394
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad