Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVTA4650E
SVTA4650E
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 200-480V
Manufacturer:
Celduc Inc
Datasheet:
SVTA4650E Datasheet
History Price: $826.63
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SVTA4650E vs SVTA4651E
Part No
SVTA4650E
SVTA4651E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
0 ~ 10VDC
0 ~ 5VDC
Voltage - Load
200 V ~ 480 V
200 V ~ 480 V
Load Current
50 A
50 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-