Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SVT764394
SVT764394
Obsolete
Solid State Relays
Description:
SSR RELAY 3PST-NO 50A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SVT764394 Datasheet
History Price: Obsolete
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SVT764394 Specification
Specification
Part No
SVT764394
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
3PST-NO (3 Form A)
Output Type
AC
Voltage - Input
24VDC
Voltage - Load
24 V ~ 520 V
Load Current
50 A
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
SVT764394 PDF Datasheet
SVT764394 Datasheet
Click and Download: SVT764394 Datasheet
SVT764394 Related Parts
SVT864374
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SVT864394E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SVT867394
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SVT867994
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SVT868394E
Celduc Inc
SSR RELAY SPST-NO 95A 24-520V
SVT869394
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SVT869994
Celduc Inc
SSR RELAY SPST-NO 125A 24-520V
SVT965360
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT965460E
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT965760
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT965960E
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SVT967360
Celduc Inc
SSR RELAY SPST-NO 75A 24-600V
SVT764394 Compare Parts
SVT764394 vs SVTA4691E
SVT764394 vs SVTA4690E
SVT764394 vs SVTA4684E
SVT764394 vs SVTA4651E
SVT764394 vs SVTA4650E
SVT764394 vs SVT967960
SVT764394 vs SVT967360E
SVT764394 vs SVT967360
SVT764394 vs SVT965960E
SVT764394 vs SVT965760
SVT764394 vs SVT965460E
SVT764394 vs SVT965360
SVT764394 vs SVT869994
SVT764394 vs SVT869394
SVT764394 vs SVT868394E
SVT764394 vs SVT867994
SVT764394 vs SVT867394
SVT764394 vs SVT864394E
SVT764394 vs SVT864374
SVT764394 vs SVT965760E
SVT764394 vs SVT868994
SVT764394 vs SVT864994
SVT764394 vs SVT861394
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement