SVT764394
SVT764394
Obsolete
Description:  SSR RELAY 3PST-NO 50A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SVT764394 Datasheet
History Price: Obsolete
In Stock: 4180
SVT764394 vs SVT869994
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
24VDC
90 ~ 240VAC
Voltage - Load
24 V ~ 520 V
24 V ~ 520 V
Load Current
50 A
125 A
Termination Style
Screw Terminal
-
Package / Case
Module
Module
Supplier Device Package
-
-