SOB867640
SOB867640
Active
Description:  SSR RELAY SPST-NO 75A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SOB867640 Datasheet
History Price: $171.31
In Stock: 17800
SOB867640 Specification
Specification
Part No
SOB867640
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
okpac?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
8 ~ 30VDC
Voltage - Load
24 V ~ 510 V
Load Current
75 A
Termination Style
4.5 mOhms
Package / Case
-
Supplier Device Package
Module
SOB867640 PDF Datasheet
SOB867640 Related Parts
SOB542460
SOB542460
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOB544330
SOB544330
Celduc Inc
SSR RELAY SPST-NO 40A 12-275V
SOB562460
SOB562460
Celduc Inc
SSR RELAY SPST-NO 25A 24-600V
SOB564330
SOB564330
Celduc Inc
SSR RELAY SPST-NO 40A 24-510V
SOB665300
SOB665300
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SOB763670
SOB763670
Celduc Inc
SSR RELAY SPST-NO 35A 24-510V
SOB765670
SOB765670
Celduc Inc
SSR RELAY SPST-NO 50A 24-510V
SOB767670
SOB767670
Celduc Inc
SSR RELAY SPST-NO 75A 24-510V
SOB863860
SOB863860
Celduc Inc
SSR RELAY SPST-NO 35A 24-600V
SOB865660
SOB865660
Celduc Inc
SSR RELAY SPST-NO 50A 24-600V
SOB942360
SOB942360
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOB942660
SOB942660
Celduc Inc
SSR RELAY SPST-NO 25A 12-280V
SOB867640 Compare Parts
  • SOB867640 vs SOBR965560-TH
  • SOB867640 vs SOBR965560
  • SOB867640 vs SOB967660
  • SOB867640 vs SOB965660
  • SOB867640 vs SOB965160-TH
  • SOB867640 vs SOB965160
  • SOB867640 vs SOB965060
  • SOB867640 vs SOB96366WF
  • SOB867640 vs SOB963660
  • SOB867640 vs SOB962060
  • SOB867640 vs SOB945360
  • SOB867640 vs SOB943360
  • SOB867640 vs SOB942660
  • SOB867640 vs SOB942360
  • SOB867640 vs SOB865660
  • SOB867640 vs SOB863860
  • SOB867640 vs SOB767670
  • SOB867640 vs SOB765670
  • SOB867640 vs SOB763670
  • SOB867640 vs SOB665300
  • SOB867640 vs SOB564330
  • SOB867640 vs SOB562460
  • SOB867640 vs SOB544330
  • SOB867640 vs SOB542460
  • SOB867640 vs SOBR967560-WF151
  • SOB867640 vs SOBR967560-TH
  • SOB867640 vs SOBR965560-WF151
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!