SOB867640
SOB867640
Active
Description:  SSR RELAY SPST-NO 75A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SOB867640 Datasheet
History Price: $171.31
In Stock: 17800
SOB867640 vs SOB564330
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
8 ~ 30VDC
12VDC
Voltage - Load
24 V ~ 510 V
24 V ~ 510 V
Load Current
75 A
40 A
Termination Style
4.5 mOhms
9.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module