Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGTA4650
SGTA4650
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 300-510V
Manufacturer:
Celduc Inc
Datasheet:
SGTA4650 Datasheet
History Price: $359.11
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGTA4650 Specification
Specification
Part No
SGTA4650
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
0 ~ 10VDC
Voltage - Load
300 V ~ 510 V
Load Current
50 A
Termination Style
12 mOhms
Package / Case
-
Supplier Device Package
Module
SGTA4650 PDF Datasheet
SGTA4650 Datasheet
Click and Download: SGTA4650 Datasheet
SGTA4650 Related Parts
SGT7650500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT7690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8638500
Celduc Inc
SSR RELAY SPST-NO 35A 24-520V
SGT8650810
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT865470E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SGT8658500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT8658502
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8670500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT867350
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SGT8678500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT8690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8698500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGTA4650 Compare Parts
SGTA4650 vs SGTA4653
SGTA4650 vs SGTA4651
SGTA4650 vs SGT9874300
SGTA4650 vs SGT9854320
SGTA4650 vs SGT9854300
SGTA4650 vs SGT9834300
SGTA4650 vs SGT968360E
SGTA4650 vs SGT967960E
SGTA4650 vs SGT967760E
SGTA4650 vs SGT967360E
SGTA4650 vs SGT967360
SGTA4650 vs SGT965960
SGTA4650 vs SGT9654302
SGTA4650 vs SGT965360E
SGTA4650 vs SGT965360
SGTA4650 vs SGT9624300
SGTA4650 vs SGT962360E
SGTA4650 vs SGT962360
SGTA4650 vs SGT8879200
SGTA4650 vs SGT8859200
SGTA4650 vs SGT8858200
SGTA4650 vs SGT8850200
SGTA4650 vs SGT8698504
SGTA4650 vs SGT8698503
SGTA4650 vs SGT8698500
SGTA4650 vs SGT8690500
SGTA4650 vs SGT8678500
SGTA4650 vs SGT867350
SGTA4650 vs SGT8670500
SGTA4650 vs SGT8658502
SGTA4650 vs SGT8658500
SGTA4650 vs SGT865470E
SGTA4650 vs SGT8650810
SGTA4650 vs SGT8638500
SGTA4650 vs SGT7690500
SGTA4650 vs SGT7650500
SGTA4650 vs SGT9694300
SGTA4650 vs SGT9654300
SGTA4650 vs SGT96536H
SGTA4650 vs SGT948360E
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets