Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT8638500
SGT8638500
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT8638500 Datasheet
History Price: $218.93
In Stock: 40240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGT8638500 Specification
Specification
Part No
SGT8638500
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
24 ~ 255VAC/DC
Voltage - Load
24 V ~ 520 V
Load Current
35 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SGT8638500 PDF Datasheet
SGT8638500 Datasheet
Click and Download: SGT8638500 Datasheet
SGT8638500 Related Parts
SGT7650500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT7690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8650810
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT865470E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SGT8658500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT8658502
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8670500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT867350
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SGT8678500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT8690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8698500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8698503
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8638500 Compare Parts
SGT8638500 vs SGTA4653
SGT8638500 vs SGTA4651
SGT8638500 vs SGTA4650
SGT8638500 vs SGT9874300
SGT8638500 vs SGT9854320
SGT8638500 vs SGT9854300
SGT8638500 vs SGT9834300
SGT8638500 vs SGT968360E
SGT8638500 vs SGT967960E
SGT8638500 vs SGT967760E
SGT8638500 vs SGT967360E
SGT8638500 vs SGT967360
SGT8638500 vs SGT965960
SGT8638500 vs SGT9654302
SGT8638500 vs SGT965360E
SGT8638500 vs SGT965360
SGT8638500 vs SGT9624300
SGT8638500 vs SGT962360E
SGT8638500 vs SGT962360
SGT8638500 vs SGT8879200
SGT8638500 vs SGT8859200
SGT8638500 vs SGT8858200
SGT8638500 vs SGT8850200
SGT8638500 vs SGT8698504
SGT8638500 vs SGT8698503
SGT8638500 vs SGT8698500
SGT8638500 vs SGT8690500
SGT8638500 vs SGT8678500
SGT8638500 vs SGT867350
SGT8638500 vs SGT8670500
SGT8638500 vs SGT8658502
SGT8638500 vs SGT8658500
SGT8638500 vs SGT865470E
SGT8638500 vs SGT8650810
SGT8638500 vs SGT7690500
SGT8638500 vs SGT7650500
SGT8638500 vs SGT9694300
SGT8638500 vs SGT9654300
SGT8638500 vs SGT96536H
SGT8638500 vs SGT948360E
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets