Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT968360E
SGT968360E
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 95A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SGT968360E Datasheet
History Price: Obsolete
In Stock: 1400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGT968360E Specification
Specification
Part No
SGT968360E
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
Load Current
95 A
Termination Style
4.8 mOhms
Package / Case
-
Supplier Device Package
Module
SGT968360E PDF Datasheet
SGT968360E Datasheet
Click and Download: SGT968360E Datasheet
SGT968360E Related Parts
SGT7650500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT7690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8638500
Celduc Inc
SSR RELAY SPST-NO 35A 24-520V
SGT8650810
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT865470E
Celduc Inc
SSR RELAY SPST-NO 50A 24-520V
SGT8658500
Celduc Inc
SSR RELAY 3PST-NO 50A 24-520V
SGT8658502
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8670500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT867350
Celduc Inc
SSR RELAY SPST-NO 75A 24-520V
SGT8678500
Celduc Inc
SSR RELAY 3PST-NO 75A 24-520V
SGT8690500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT8698500
Celduc Inc
SSR RELAY 3PST-NO 125A 24-520V
SGT968360E Compare Parts
SGT968360E vs SGTA4653
SGT968360E vs SGTA4651
SGT968360E vs SGTA4650
SGT968360E vs SGT9874300
SGT968360E vs SGT9854320
SGT968360E vs SGT9854300
SGT968360E vs SGT9834300
SGT968360E vs SGT967960E
SGT968360E vs SGT967760E
SGT968360E vs SGT967360E
SGT968360E vs SGT967360
SGT968360E vs SGT965960
SGT968360E vs SGT9654302
SGT968360E vs SGT965360E
SGT968360E vs SGT965360
SGT968360E vs SGT9624300
SGT968360E vs SGT962360E
SGT968360E vs SGT962360
SGT968360E vs SGT8879200
SGT968360E vs SGT8859200
SGT968360E vs SGT8858200
SGT968360E vs SGT8850200
SGT968360E vs SGT8698504
SGT968360E vs SGT8698503
SGT968360E vs SGT8698500
SGT968360E vs SGT8690500
SGT968360E vs SGT8678500
SGT968360E vs SGT867350
SGT968360E vs SGT8670500
SGT968360E vs SGT8658502
SGT968360E vs SGT8658500
SGT968360E vs SGT865470E
SGT968360E vs SGT8650810
SGT968360E vs SGT8638500
SGT968360E vs SGT7690500
SGT968360E vs SGT7650500
SGT968360E vs SGT9694300
SGT968360E vs SGT9654300
SGT968360E vs SGT96536H
SGT968360E vs SGT948360E
Customer Reviews
4.95 out of 5.00 stars from 70 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets