Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT8638500
SGT8638500
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT8638500 Datasheet
History Price: $218.93
In Stock: 40240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGT8638500 vs SGT965360E
Part No
SGT8638500
SGT965360E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24 ~ 255VAC/DC
10 ~ 30VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 600 V
Load Current
35 A
50 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-