Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SAL961360
SAL961360
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 15A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SAL961360 Datasheet
History Price: $68.25605
In Stock: 11750
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SAL961360 Specification
Specification
Part No
SAL961360
Category
Solid State Relays
Manufacturer
Celduc Inc
Series
celpac 2G?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Voltage - Input
6 ~ 32VDC
Voltage - Load
24 V ~ 600 V
Load Current
15 A
Termination Style
-
Package / Case
Module
Supplier Device Package
-
SAL961360 PDF Datasheet
SAL961360 Datasheet
Click and Download: SAL961360 Datasheet
SAL961360 Compare Parts
SAL961360 vs SAL963460
SAL961360 vs SAL962360
SAL961360 vs SAL942460
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!