Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SAL961360
SAL961360
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 15A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SAL961360 Datasheet
History Price: $68.25605
In Stock: 45000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SAL961360 vs SAL942460
Part No
SAL961360
SAL942460
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
celpac 2G?
celpac 2G?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
6 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
15 A
25 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-