Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Celduc Inc D31B3100
D31B3100
Active
Reed Relays
Description:
REED RELAY 1B/5V
Manufacturer:
Celduc Inc
Datasheet:
D31B3100 Datasheet
History Price: $8.39917
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
D31B3100 Specification
Specification
Part No
D31B3100
Category
Reed Relays
Manufacturer
Celduc Inc
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
5VDC
Contact Form
SPST-NC (1 Form B)
Contact Rating (Current)
500 mA
Switching Voltage
100VDC - Max
Coil Current
Non Latching
Coil Type
-
Features
PC Pin
Termination Style
-
Seal Rating
4.2 VDC
Must Operate Voltage
0.6 VDC
Must Release Voltage
1 ms
Operate Time
50 ?s
Release Time
-40℃ ~ 70℃
Operating Temperature
Rhodium (Rh)
Contact Material
10 mA
D31B3100 PDF Datasheet
D31B3100 Datasheet
Click and Download: D31B3100 Datasheet
D31B3100 Related Parts
D31A3100
Celduc Inc
REED RELAY 1A/5V
D31A7100
Celduc Inc
REED RELAY 1A/24V
D31A3110
Celduc Inc
REED RELAY 1A/5V/DIODE
D31A5100
Celduc Inc
REED RELAY 1A/12V
D31A7110
Celduc Inc
REED RELAY 1A/24V/DIODE
D31B5100
Celduc Inc
REED RELAY 1B/12V
D31C2100
Celduc Inc
REED RELAY 1C/5V
D31C2110
Celduc Inc
REED RELAY 1C/5V/DIODE
D31C5100
Celduc Inc
REED RELAY 1C/12V
D31C5110
Celduc Inc
REED RELAY 1C/12V/DIODE
D31C7100
Celduc Inc
REED RELAY 1C/24V
D31C7110
Celduc Inc
REED RELAY 1C/24V/DIODE
D31B3100 Compare Parts
D31B3100 vs D31A3100
D31B3100 vs D31C7110
D31B3100 vs D31C7100
D31B3100 vs D31C5110
D31B3100 vs D31C5100
D31B3100 vs D31C2110
D31B3100 vs D31C2100
D31B3100 vs D31B5100
D31B3100 vs D31A7110
D31B3100 vs D31A5100
D31B3100 vs D31A3110
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.