D31B3100
D31B3100
Active
Description:  REED RELAY 1B/5V
Manufacturer:  Celduc Inc
Datasheet:   D31B3100 Datasheet
History Price: $8.39917
In Stock: 43200
D31B3100 vs D31A7110
Part No
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
24VDC
Contact Form
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Contact Rating (Current)
500 mA
500 mA
Switching Voltage
100VDC - Max
100VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
Diode
Features
PC Pin
PC Pin
Termination Style
-
-
Seal Rating
4.2 VDC
18 VDC
Must Operate Voltage
0.6 VDC
2 VDC
Must Release Voltage
1 ms
1 ms
Operate Time
50 ?s
50 ?s
Release Time
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Rhodium (Rh)
Rhodium (Rh)
Contact Material
10 mA
11.2 mA