Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ CEL PS7141L-2A-E5-A
PS7141L-2A-E5-A
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 150MA 0-400V
Manufacturer:
CEL
Datasheet:
PS7141L-2A-E5-A Datasheet
History Price: Obsolete
In Stock: 22160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PS7141L-2A-E5-A Specification
Specification
Part No
PS7141L-2A-E5-A
Category
Solid State Relays
Manufacturer
CEL
Series
PS, OCMOS
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Circuit
SPST-NO (1 Form A) x 2
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 400 V
Load Current
150 mA
Termination Style
30 Ohms
Package / Case
Gull Wing
Supplier Device Package
8-SMD (0.300", 7.62mm)
PS7141L-2A-E5-A PDF Datasheet
PS7141L-2A-E5-A Datasheet
Click and Download: PS7141L-2A-E5-A Datasheet
PS7141L-2A-E5-A Related Parts
PS7141-2A-A
Renesas Electronics
SSR RELAY SPST-NO 150MA 0-400V
PS7160-1A-A
Renesas Electronics
SSR RELAY SPST-NO 90MA 0-600V
PS7160L-1A-A
Renesas Electronics
SSR RELAY SPST-NO 90MA 0-600V
PS7241-1A-F3-A
Renesas Electronics
SSR RELAY SPST-NO 120MA 0-400V
PS7341L-1A-A
Renesas Electronics
SSR RELAY SPST-NO 150MA 0-400V
PS7360-1A-V-A
Renesas Electronics
SSR RELAY SPST-NO 90MA 0-600V
PS7801-1A-F3-A
Renesas Electronics
SSR RELAY SPST-NO 100MA 0-40V
PS7801M-1A-A
Renesas Electronics
SSR RELAY SPST-NO 160MA 0-20V
PS710A-1A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710A-1A-A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710AL-1A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710AL-1A-A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS7141L-2A-E5-A Compare Parts
PS7141L-2A-E5-A vs PS7801-1A-F3-A
PS7141L-2A-E5-A vs PS7360-1A-V-A
PS7141L-2A-E5-A vs PS7341L-1A-A
PS7141L-2A-E5-A vs PS7241-1A-F3-A
PS7141L-2A-E5-A vs PS7160L-1A-A
PS7141L-2A-E5-A vs PS7160-1A-A
PS7141L-2A-E5-A vs PS7141-2A-A
PS7141L-2A-E5-A vs PS7804-1A-A
PS7141L-2A-E5-A vs PS7802B-1A-A
PS7141L-2A-E5-A vs PS7802-1A-F3-A
PS7141L-2A-E5-A vs PS7802-1A-A
PS7141L-2A-E5-A vs PS7801J-1A-F3-A
PS7141L-2A-E5-A vs PS7801J-1A-A
PS7141L-2A-E5-A vs PS7801E-1A-A
PS7141L-2A-E5-A vs PS7801C-1A-A
PS7141L-2A-E5-A vs PS7801-1A-F3-A
PS7141L-2A-E5-A vs PS7522-2A
PS7141L-2A-E5-A vs PS7431-1A-A
PS7141L-2A-E5-A vs PS7360L-1A-E3-A
PS7141L-2A-E5-A vs PS7360L-1A-A
PS7141L-2A-E5-A vs PS7360L-1A
PS7141L-2A-E5-A vs PS7360-1A-V-A
PS7141L-2A-E5-A vs PS7360-1A-A
PS7141L-2A-E5-A vs PS7360-1A
PS7141L-2A-E5-A vs PS7342L-1A-E3-A
PS7141L-2A-E5-A vs PS7342L-1A-A
PS7141L-2A-E5-A vs PS7342L-1A
PS7141L-2A-E5-A vs PS7342-1A-A
PS7141L-2A-E5-A vs PS7342-1A
PS7141L-2A-E5-A vs PS7341L-1B-E3-A
PS7141L-2A-E5-A vs PS7341L-1B-A
PS7141L-2A-E5-A vs PS7341L-1A-E3-A
PS7141L-2A-E5-A vs PS7341L-1A-A
PS7141L-2A-E5-A vs PS7341L-1A
PS7141L-2A-E5-A vs PS7341CL-1A-A
PS7141L-2A-E5-A vs PS7341C-1A-A
PS7141L-2A-E5-A vs PS7341-1B-A
PS7141L-2A-E5-A vs PS7341-1A-A
PS7141L-2A-E5-A vs PS7341-1A
PS7141L-2A-E5-A vs PS7241E-1B-A
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!