Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ CEL PS710A-1A-A
PS710A-1A-A
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 1.8A 0-60V
Manufacturer:
CEL
Datasheet:
PS710A-1A-A Datasheet
History Price: Obsolete
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PS710A-1A-A Specification
Specification
Part No
PS710A-1A-A
Category
Solid State Relays
Manufacturer
CEL
Series
PS, OCMOS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Circuit
SPST-NO (1 Form A)
Output Type
AC, DC
Voltage - Input
1.2VDC
Voltage - Load
0 V ~ 60 V
Load Current
1.8 A
Termination Style
PC Pin
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
PS710A-1A-A PDF Datasheet
PS710A-1A-A Datasheet
Click and Download: PS710A-1A-A Datasheet
PS710A-1A-A Related Parts
PS7141-2A-A
Renesas Electronics
SSR RELAY SPST-NO 150MA 0-400V
PS7160-1A-A
Renesas Electronics
SSR RELAY SPST-NO 90MA 0-600V
PS7160L-1A-A
Renesas Electronics
SSR RELAY SPST-NO 90MA 0-600V
PS7241-1A-F3-A
Renesas Electronics
SSR RELAY SPST-NO 120MA 0-400V
PS7341L-1A-A
Renesas Electronics
SSR RELAY SPST-NO 150MA 0-400V
PS7360-1A-V-A
Renesas Electronics
SSR RELAY SPST-NO 90MA 0-600V
PS7801-1A-F3-A
Renesas Electronics
SSR RELAY SPST-NO 100MA 0-40V
PS7801M-1A-A
Renesas Electronics
SSR RELAY SPST-NO 160MA 0-20V
PS710A-1A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710AL-1A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710AL-1A-A
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710AL-1A-E3
CEL
SSR RELAY SPST-NO 1.8A 0-60V
PS710A-1A-A Compare Parts
PS710A-1A-A vs PS7801-1A-F3-A
PS710A-1A-A vs PS7360-1A-V-A
PS710A-1A-A vs PS7341L-1A-A
PS710A-1A-A vs PS7241-1A-F3-A
PS710A-1A-A vs PS7160L-1A-A
PS710A-1A-A vs PS7160-1A-A
PS710A-1A-A vs PS7141-2A-A
PS710A-1A-A vs PS7804-1A-A
PS710A-1A-A vs PS7802B-1A-A
PS710A-1A-A vs PS7802-1A-F3-A
PS710A-1A-A vs PS7802-1A-A
PS710A-1A-A vs PS7801J-1A-F3-A
PS710A-1A-A vs PS7801J-1A-A
PS710A-1A-A vs PS7801E-1A-A
PS710A-1A-A vs PS7801C-1A-A
PS710A-1A-A vs PS7801-1A-F3-A
PS710A-1A-A vs PS7522-2A
PS710A-1A-A vs PS7431-1A-A
PS710A-1A-A vs PS7360L-1A-E3-A
PS710A-1A-A vs PS7360L-1A-A
PS710A-1A-A vs PS7360L-1A
PS710A-1A-A vs PS7360-1A-V-A
PS710A-1A-A vs PS7360-1A-A
PS710A-1A-A vs PS7360-1A
PS710A-1A-A vs PS7342L-1A-E3-A
PS710A-1A-A vs PS7342L-1A-A
PS710A-1A-A vs PS7342L-1A
PS710A-1A-A vs PS7342-1A-A
PS710A-1A-A vs PS7342-1A
PS710A-1A-A vs PS7341L-1B-E3-A
PS710A-1A-A vs PS7341L-1B-A
PS710A-1A-A vs PS7341L-1A-E3-A
PS710A-1A-A vs PS7341L-1A-A
PS710A-1A-A vs PS7341L-1A
PS710A-1A-A vs PS7341CL-1A-A
PS710A-1A-A vs PS7341C-1A-A
PS710A-1A-A vs PS7341-1B-A
PS710A-1A-A vs PS7341-1A-A
PS710A-1A-A vs PS7341-1A
PS710A-1A-A vs PS7241E-1B-A
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent