RN2A23D30
RN2A23D30
Obsolete
Description:  2 POLE 230VAC 30A DC CONTROL
Manufacturer:  Carlo Gavazzi
Datasheet:   RN2A23D30 Datasheet
History Price: Obsolete
In Stock: 41850
RN2A23D30 Specification
Specification
Part No
RN2A23D30
Category
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Series
*
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Circuit
-
Output Type
-
Load Current
-
Voltage - Input
-
Voltage - Load
-
Termination Style
-
Package / Case
-
RN2A23D30 PDF Datasheet
RN2A23D30 Related Parts
RN2A23A30
RN2A23A30
Carlo Gavazzi
2 POLE 230VAC 30A AC CONTROL
RN2A23A50
RN2A23A50
Carlo Gavazzi
2 POLE 230VAC 50A AC CONTROL
RN2A23D50
RN2A23D50
Carlo Gavazzi
2 POLE 230VAC 50A DC CONTROL
RN2A48A30
RN2A48A30
Carlo Gavazzi
2 POLE 480VAC 30A AC CONTROL
RN2A48A50
RN2A48A50
Carlo Gavazzi
2 POLE 480VAC 50A AC CONTROL
RN2A48D30
RN2A48D30
Carlo Gavazzi
2 POLE 480VAC 30A DC CONTROL
RN2A48D50
RN2A48D50
Carlo Gavazzi
2 POLE 480VAC 50A DC CONTROL
RN2B48D50
RN2B48D50
Carlo Gavazzi
SSR SOLI IO 480V 50A 5-32
RN2A23D30 Compare Parts
  • RN2A23D30 vs RN2A48D50
  • RN2A23D30 vs RN2A48D30
  • RN2A23D30 vs RN2A48A50
  • RN2A23D30 vs RN2A48A30
  • RN2A23D30 vs RN2A23D50
  • RN2A23D30 vs RN2A23A50
  • RN2A23D30 vs RN2A23A30
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.