RGH1A60D15KKE
RGH1A60D15KKE
Active
Description:  1P-SSC-AC IN-ZC 600V 20A 1600VP-
Manufacturer:  Carlo Gavazzi
History Price: $110
In Stock: 49915
RGH1A60D15KKE Specification
Specification
Part No
RGH1A60D15KKE
Category
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Series
RGH
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Load Current
23 A
Voltage - Input
4 ~ 32VDC
Voltage - Load
42 ~ 660V
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
RGH1A60D15KKE Compare Parts
  • RGH1A60D15KKE vs RGH1A60D41KGE
  • RGH1A60D15KKE vs RGH1A60D31KKE
  • RGH1A60D15KKE vs RGH1A60A60KGE
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller