RGC3P60AA20E
RGC3P60AA20E
Active
Description:  SSR I IN PA 600V 3X20A 1200VP
Manufacturer:  Carlo Gavazzi
History Price: $334
In Stock: 44700
RGC3P60AA20E Specification
Specification
Part No
RGC3P60AA20E
Category
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Series
RGC3P
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Circuit
3PST-NO (3 Form A)
Output Type
AC, Proportional Control
Load Current
20 A
Voltage - Input
4 ~ 20mA
Voltage - Load
180 ~ 660V
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
RGC3P60AA20E PDF Datasheet
RGC3P60AA20E Related Parts
RGC1A23A15KGU
RGC1A23A15KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 20A
RGC1A23A15KKE
RGC1A23A15KKE
Carlo Gavazzi
SSR ZC 230V 20A 800VP
RGC1A23A20KGU
RGC1A23A20KGU
Carlo Gavazzi
SSR ZC 230V 23A 800VP
RGC1A23A20KKE
RGC1A23A20KKE
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 23A
RGC1A23A25KGU
RGC1A23A25KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 25A
RGC1A23A25KKE
RGC1A23A25KKE
Carlo Gavazzi
SSR ZC 230V 25A 800VP
RGC1A23A30KGU
RGC1A23A30KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 30A
RGC1A23A30KKE
RGC1A23A30KKE
Carlo Gavazzi
SSR ZC 230V 30A 800VP
RGC1A23A40KGE
RGC1A23A40KGE
Carlo Gavazzi
SSR ZC 230V 40A 800VP
RGC1A23A42KGE
RGC1A23A42KGE
Carlo Gavazzi
SSR ZC 230V 43A 800VP
RGC1A23A42KGU
RGC1A23A42KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 43A
RGC1A23A62KGU
RGC1A23A62KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 65A
RGC3P60AA20E Compare Parts
  • RGC3P60AA20E vs RGC3P60AA30E
  • RGC3P60AA20E vs RGC3A60D65GGEDFM
  • RGC3P60AA20E vs RGC3A60D65GGEDF
  • RGC3P60AA20E vs RGC3A60D40GGEDF
  • RGC3P60AA20E vs RGC3A60D30KGE
  • RGC3P60AA20E vs RGC3A60D25KKE
  • RGC3P60AA20E vs RGC3A60D20KKE
  • RGC3P60AA20E vs RGC3A60A65GGEAF
  • RGC3P60AA20E vs RGC3A60A40GGEAF
  • RGC3P60AA20E vs RGC3A60A30KGE
  • RGC3P60AA20E vs RGC3A60A25KKE
  • RGC3P60AA20E vs RGC3A60A20KKE
  • RGC3P60AA20E vs RGC2P60V25C1DM
  • RGC3P60AA20E vs RGC2A60D75GGEDF
  • RGC3P60AA20E vs RGC2A60D40KGE
  • RGC3P60AA20E vs RGC2A60D25KKE
  • RGC3P60AA20E vs RGC2A60A40KGE
  • RGC3P60AA20E vs RGC2A60A25KKE
  • RGC3P60AA20E vs RGC2A22D25KKE
  • RGC3P60AA20E vs RGC2A22A25KKE
  • RGC3P60AA20E vs RGC1S60D20GKEP
  • RGC3P60AA20E vs RGC1P48V42ED
  • RGC3P60AA20E vs RGC1P48V30ED
  • RGC3P60AA20E vs RGC1P48AA42E
  • RGC3P60AA20E vs RGC1P48AA30E
  • RGC3P60AA20E vs RGC1P23V42EDT
  • RGC3P60AA20E vs RGC1P23V42ED
  • RGC3P60AA20E vs RGC1P23V30ED
  • RGC3P60AA20E vs RGC1P23AA42E
  • RGC3P60AA20E vs RGC1P23AA30E
  • RGC3P60AA20E vs RGC1A60D62KGU
  • RGC3P60AA20E vs RGC1A60D62KGE
  • RGC3P60AA20E vs RGC1A60D60KGU
  • RGC3P60AA20E vs RGC1A60D60KGE
  • RGC3P60AA20E vs RGC1A60D42KGU
  • RGC3P60AA20E vs RGC1A60D42KGE
  • RGC3P60AA20E vs RGC1A60D42GEM
  • RGC3P60AA20E vs RGC1A60D40KGU
  • RGC3P60AA20E vs RGC1A60D40KGE
  • RGC3P60AA20E vs RGC1A60D32KGE
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.