RGC1A60D40KGE
RGC1A60D40KGE
Active
Description:  RELAY SSR 32VDC 1PH 600V 40A
Manufacturer:  Carlo Gavazzi
History Price: $120
In Stock: 14100
RGC1A60D40KGE Specification
Specification
Part No
RGC1A60D40KGE
Category
Contactors (Solid State)
Manufacturer
Carlo Gavazzi
Series
RGC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount, DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
Load Current
40 A
Voltage - Input
4 ~ 32VDC
Voltage - Load
42 ~ 600V
Termination Style
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
RGC1A60D40KGE PDF Datasheet
RGC1A60D40KGE Related Parts
RGC1A23A15KGU
RGC1A23A15KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 20A
RGC1A23A15KKE
RGC1A23A15KKE
Carlo Gavazzi
SSR ZC 230V 20A 800VP
RGC1A23A20KGU
RGC1A23A20KGU
Carlo Gavazzi
SSR ZC 230V 23A 800VP
RGC1A23A20KKE
RGC1A23A20KKE
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 23A
RGC1A23A25KGU
RGC1A23A25KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 25A
RGC1A23A25KKE
RGC1A23A25KKE
Carlo Gavazzi
SSR ZC 230V 25A 800VP
RGC1A23A30KGU
RGC1A23A30KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 30A
RGC1A23A30KKE
RGC1A23A30KKE
Carlo Gavazzi
SSR ZC 230V 30A 800VP
RGC1A23A40KGE
RGC1A23A40KGE
Carlo Gavazzi
SSR ZC 230V 40A 800VP
RGC1A23A42KGE
RGC1A23A42KGE
Carlo Gavazzi
SSR ZC 230V 43A 800VP
RGC1A23A42KGU
RGC1A23A42KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 43A
RGC1A23A62KGU
RGC1A23A62KGU
Carlo Gavazzi
RELAY SSR 275VAC IN 1PH 230V 65A
RGC1A60D40KGE Compare Parts
  • RGC1A60D40KGE vs RGC3P60AA30E
  • RGC1A60D40KGE vs RGC3P60AA20E
  • RGC1A60D40KGE vs RGC3A60D65GGEDFM
  • RGC1A60D40KGE vs RGC3A60D65GGEDF
  • RGC1A60D40KGE vs RGC3A60D40GGEDF
  • RGC1A60D40KGE vs RGC3A60D30KGE
  • RGC1A60D40KGE vs RGC3A60D25KKE
  • RGC1A60D40KGE vs RGC3A60D20KKE
  • RGC1A60D40KGE vs RGC3A60A65GGEAF
  • RGC1A60D40KGE vs RGC3A60A40GGEAF
  • RGC1A60D40KGE vs RGC3A60A30KGE
  • RGC1A60D40KGE vs RGC3A60A25KKE
  • RGC1A60D40KGE vs RGC3A60A20KKE
  • RGC1A60D40KGE vs RGC2P60V25C1DM
  • RGC1A60D40KGE vs RGC2A60D75GGEDF
  • RGC1A60D40KGE vs RGC2A60D40KGE
  • RGC1A60D40KGE vs RGC2A60D25KKE
  • RGC1A60D40KGE vs RGC2A60A40KGE
  • RGC1A60D40KGE vs RGC2A60A25KKE
  • RGC1A60D40KGE vs RGC2A22D25KKE
  • RGC1A60D40KGE vs RGC2A22A25KKE
  • RGC1A60D40KGE vs RGC1S60D20GKEP
  • RGC1A60D40KGE vs RGC1P48V42ED
  • RGC1A60D40KGE vs RGC1P48V30ED
  • RGC1A60D40KGE vs RGC1P48AA42E
  • RGC1A60D40KGE vs RGC1P48AA30E
  • RGC1A60D40KGE vs RGC1P23V42EDT
  • RGC1A60D40KGE vs RGC1P23V42ED
  • RGC1A60D40KGE vs RGC1P23V30ED
  • RGC1A60D40KGE vs RGC1P23AA42E
  • RGC1A60D40KGE vs RGC1P23AA30E
  • RGC1A60D40KGE vs RGC1A60D62KGU
  • RGC1A60D40KGE vs RGC1A60D62KGE
  • RGC1A60D40KGE vs RGC1A60D60KGU
  • RGC1A60D40KGE vs RGC1A60D60KGE
  • RGC1A60D40KGE vs RGC1A60D42KGU
  • RGC1A60D40KGE vs RGC1A60D42KGE
  • RGC1A60D40KGE vs RGC1A60D42GEM
  • RGC1A60D40KGE vs RGC1A60D40KGU
  • RGC1A60D40KGE vs RGC1A60D32KGE
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.