AB47
AB47
Active
Description:  80V 1.25A SSR RELAY SPST-NO
Manufacturer:  Bright Toward
Datasheet:   AB47 Datasheet
History Price: $4.49
In Stock: 8400
AB47 vs AB45S-Q
Part No
Series
47
-
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.17VDC
Voltage - Load
0 V ~ 80 V
0 V ~ 60 V
Load Current
1.25 A
200 mA
Termination Style
PC Pin
Gull Wing
Package / Case
4-DIP (0.300", 7.62mm)
4-SOP (0.173", 4.40mm)
Supplier Device Package
4-DIP
4-SOP